location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 88X High Yield Black Original LaserJet toner cartridge 1 pc(s)

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP 88X High Yield Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC388X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780576922 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 88X High Yield Black Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HP's Original LaserJet Toner cartridge with built-in intelligence enables a host of time-saving features.
  • - The innovative design of our all-in-one toner cartridge and toner technology provides efficiency and value.
  • - Precisely engineered and tested to produce consistent print quality through the life of the cartridge.
  • - Avoid downtime with the legendary quality and reliability of Original HP toner cartridges.
  • - Built-in intelligence helps you manage supplies proactively—you have the supplies you need when you need them.
  • - Original HP toner cartridges are designed for your usage needs and are available online and in store.
  • - Recycle Original HP Toner cartridges through HP Planet Partners; it's free and convenient.[2]
  • - Spherically-shaped HP monochrome toner produces bold, crisp text, and sharp images every time you print.
  • - To ensure consistent results, intelligence built into Original HP toner cartridges communicates with the printer, enabling adjustments that optimize print quality and reliability.
  • - Make your printer a tool to enhance your productivity and business image with superb print quality.
Guarantee: This HP product is warranted to be free from defects in materials and workmanship
Long product name HP 88X High Yield Black Original LaserJet toner cartridge 1 pc(s) :
The short editorial description of HP 88X High Yield Black Original LaserJet toner cartridge 1 pc(s)

88X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 88X High Yield Black Original LaserJet toner cartridge 1 pc(s):
The official marketing text of HP 88X High Yield Black Original LaserJet toner cartridge 1 pc(s) as supplied by the manufacturer

Make your small or micro-business shine by printing crisp black text and graphics in documents and reports.
Spherically-shaped toner produces bold, crisp text, and sharp images. Intelligence built into the cartridge enables time-saving convenience. HP's technology offers value along with the reliable, trouble-free printing of Original HP.

Short summary description HP 88X High Yield Black Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 88X High Yield Black Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 88X High Yield Black Original LaserJet Toner Cartridge, Black, 1 pc(s)

Long summary description HP 88X High Yield Black Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 88X High Yield Black Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 88X High Yield Black Original LaserJet Toner Cartridge. Printing colors: Black, Quantity per pack: 1 pc(s)

HP Original cartridge technology offers value

When time is money, you get true value with Original HP toner cartridges. Toner enhancements and intelligence, built into the toner cartridge, provide reliable, high-quality printing and enable supplies management features that save time.

Easy, convenient printing and supplies management

Designed to keep you working without interruption, the all-in-one toner cartridge design. Communication with the printer enables alerts when supplies are low.

Original HP Toner—bold, crisp text, sharp images

Spherically-shaped particles—in Original HP toner—produce bold, crisp text, and sharp images. Your printer relies on HP toner innovation—and intelligence added to the cartridge—to achieve consistent, professional results.

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for crisp text, and rich blacks for big impact.

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance. [5]

The environmental choice.
The environmental choice.

Print with confidence—Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [6]

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Reliable, quality printing
Reliable, quality printing

Make your printer a tool to enhance your productivity and business image with superb print quality and legendary HP reliability.

Black text and graphics that standout
Black text and graphics that standout

Print professional-quality documents, using HP toner that produces crisp black text and graphics.

Rely on Original HP
Rely on Original HP

The choice you can trust—avoid frustrating reprints, wasted supplies, and delays.

Perfect for everyday office printing
Perfect for everyday office printing

Print reports, memos, emails, proposals, and other business documents with Original HP toner cartridges.

Consistent results from page to page
Consistent results from page to page

Count on consistent results—from page to page and cartridge to cartridge.

Efficient printing at a great value
Efficient printing at a great value

Print black-and-white business documents efficiently and at a great value.

Original HP cartridges for your professional pace
Original HP cartridges for your professional pace

Trust Original HP toner cartridges for consistent, uninterrupted printing that keeps you focused on your business tasks.

Easy to install and replace
Easy to install and replace

Get back to business quickly. Original HP toner cartridges are easy to install and replace.

Features
Quantity per pack *
1 pc(s)
Printing colors *
Black
Weight & dimensions
Width
375 mm
Depth
113 mm
Height
125 mm
Weight
620 g
Package width
375 mm
Package depth
113 mm
Package height
125 mm
Package weight
830 g
Technical details
Maximum number of stacking cartons
36 pc(s)
Technical details
Master (outer) cases per pallet layer (EU)
21 pc(s)
Logistics data
Pallet weight
214,7 g
EUR-pallet weight
159,9 g
Number of layers per pallet
9 pc(s)
Number of cartons per pallet layer
26 pc(s)
Number of cartons per pallet
234 pc(s)
Quantity per pallet
234 pc(s)
Quantity per EUR-pallet
168 pc(s)
Other features
Pallet dimensions (W x D x H)
1175 x 1000 x 1269 mm
Pallet size (EU)
1175 x 1000 x 1149 mm
Disclaimer HP 88X High Yield Black Original LaserJet toner cartridge 1 pc(s):
Disclaimer

[3] Declared yield value in accordance with ISO/IEC 19752. [5] See http://www.hp.com/go/suppliesclaims.
[6] HP Planet Partners program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.