location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M4345x 1200 x 1200 DPI 43 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M4345x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB426A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:02:39
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 Aug 2011
Product end of life date
Bullet Points HP LaserJet M4345x 1200 x 1200 DPI 43 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business
  • - 1200 x 1200 DPI
  • - 43 ppm
  • - Colour scanning Colour faxing
  • - Internal memory: 256 MB Built-in processor MIPS 480 MHz
  • - 63,9 kg
Guarantee: Service & support options: H7668A-HP 3y Nbd LaserJet 4100/4345MFP HW Supp, U4845E-HP 3y 4h9x5 LaserJet4100/4345MFP HW Supp, U6401PE-HP 1yPW 4h9x5 LaserJet4100/4345MFP Supp, U8025E-HP 4y Nbd LaserJet 4100/4345MFP HW Supp, U8026E-HP 5y Nbd LaserJet 4100/4345MFP HW Supp, UA326E-HP MK Repl LaserJet 4345MFP Fuser110VSVC, UA328E-HP 4y 4h9x5 LaserJet 4100/4345MFP HWSupp, UA329E-HP 5y 4h9x5 LaserJet 4100/4345MFP HWSupp, UA330E-HP 4y 4h13x5 LaserJet4100/4345MFP HWSupp, UA331E-HP 5y 4h13x5 LaserJet4100/4345MFP HWSupp, H7668E-HP 3y Nbd LaserJet 4100/4345MFP HW Supp, H7686E-HP 3y 4h13x5 LaserJet4100/4345MFP HWSupp, H7688PE-HP 1yPW Nbd LaserJet 4100/4345MFP HWSupp, H7689PE-HP 1yPW 4h13x5 LaserJet4100/4345MFP Supp, HC122E-HP MK Repl CLJ4730/LJ4345MFP ADF SVC, HC132PE-HP 1y PW PhoneAssist high end ptr SVC, U2009E-HP Install mid-range LaserJet MFP SVC, U2010E-HP Ntwk Install mid-rng LaserJet MFP SVC, U4845E-HP 3y 4h9x5 LaserJet4100/4345MFP HW SuppOne-year, on-site limitedWarranty standard statement: HP warrants to you, the end-user customer, that HP hardware and accessories will be free from defects in materials and workmanship after the date of purchase, for the period specified above. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new.
Long product name HP LaserJet M4345x 1200 x 1200 DPI 43 ppm :
The short editorial description of HP LaserJet M4345x 1200 x 1200 DPI 43 ppm

HP LaserJet M4345x Multifunction Printer
More>>>
HP LaserJet M4345x 1200 x 1200 DPI 43 ppm:
The official marketing text of HP LaserJet M4345x 1200 x 1200 DPI 43 ppm as supplied by the manufacturer

Boost workgroup efforts with complete print, copy, fax, and embedded send-to-e-mail/network folder functionality, as well as network authentication, LDAP support, more market-leading solutions, advanced paper handling, and finishing features.

• Enhancing workgroup productivity is a reality with the HP LaserJet M4345x MFP. Not only do you get print, copy, analog fax, and embedded send-to-e-mail/network folder functionality, you get built-in networking, two-sided printing, and advanced send-to capabilities.2 This feature-rich MFP quickly delivers high-quality output and supports multiple workflows—simultaneously—that are certain to improve the efficiency and productivity of office workgroups.


Streamline processes with a device that's radically simple to use and maintain. This HP MFP's new user interface intuitively walks users through any process, and reliable HP printing supplies reduce interruptions.

• Designed to minimize interruptions, interactive HP Smart printing technology3 in the HP print cartridge and the device optimizes print quality and reliability, sends alerts when supplies are low, and facilitates convenient supplies reordering through HP SureSupply.4 And pages-remaining data provides information needed to determine if there are adequate supplies to print your job.¿ When you save time, you save money. With original HP print cartridges, you lower your overall costs of printing.


Increase your business options with added capabilities: access to more business process solutions, including job accounting, document workflow, and security solutions, and finishing options, including optional stapler/stacker and three bin mailbox.1

• Expand your connectivity options, increase compatibility, and use more market-leading solutions. This printer allows you to expand your capabilities and provides easy access to additional solutions via an additional FIH connector, open EIO slot, and Hi-Speed USB 2.0. Now you have access to business process forms and HP solutions such as TCP/IP security via IPsec, next-generation TCP/IP protocol support via IPv6, and Gigabit Ethernet network compatibility.


1The stapler/stacker unit comes standard on the HP LaserJet M4345xs MFP. The three-bin mailbox comes standard on the HP LaserJet M4345xm MFP. Each are optional (not included, sold separately) accessories that can be added to the HP LaserJet M4345 MFP and HP LaserJet M4345x MFP.

2HP Digital Sending Software 4.3 is optional (not included, sold separately). Software is server based, server required. Trial is included.

3Using original HP supplies ensures availability of all HP printing features.

4Program features and availability may vary by country. For more information, visit http://www.hp.com/learn/suresupply.

Short summary description HP LaserJet M4345x 1200 x 1200 DPI 43 ppm:
This short summary of the HP LaserJet M4345x 1200 x 1200 DPI 43 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M4345x, 1200 x 1200 DPI, Colour scanning, Colour faxing

Long summary description HP LaserJet M4345x 1200 x 1200 DPI 43 ppm:
This is an auto-generated long summary of HP LaserJet M4345x 1200 x 1200 DPI 43 ppm based on the first three specs of the first five spec groups.

HP LaserJet M4345x. Maximum resolution: 1200 x 1200 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing

Printing
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
10 s
Print speed (black, best quality, A4)
43 ppm
Print speed (black, best quality, letter)
Up to 45 ppm
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Time to first copy (letter)
< 10 sec
Maximum number of copies
1000 copies
Copy resolution (black graphics)
Up to 600 x 600 dpi
Left metric copy margin
4,2
Right metric copy margin
4,2
Top metric copy margin
4,2
Copier settings
Sides, staple collate, image adjustment, reduce/enlarge, paper selection, content orientation, output bin, pages per sheet, booklet format, optimize text/picture, original size, job build, edge to edge
Bottom copy margin
4,2
Maximum copy speed (black, A4)
43 cpm
Copy speed (black, best, letter)
Up to 45 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
227 x 302 mm
Scanner type *
Flatbed scanner
Input color depth
30 bit
Grayscale levels
256
Scan input modes
Front-panel scan, Copy, Fax, e-mail, ADF
Scanner features
Colour scanning of up to A4 size documents, 50 page ADF
Scan speed (black, normal quality)
Up to 45 ppm
Minimum scan size
No minimum
Fax
Faxing *
Colour faxing
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
No
Distinctive ring
No
Features
Maximum duty cycle *
200000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
PCL 5, PCL 6, PDF 1.4
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Maximum input capacity for envelopes
Up to 75
Standard output capacity for envelopes
100 sheets
Maximum input capacity
2100 sheets
Maximum output capacity
700 sheets
Paper handling
Maximum print size
211.9 x 351.6 mm
Auto Document Feeder (ADF) media weight
60 to 120
Envelope feeder
Yes, 75 (with the purchase of an optional envelope feeder)
Recommended media weight
Tray 1: 60 - 200, Tray 2: 60 - 120, Tray 3: 60 - 120
Media weight (tray 1)
60 to 200 g/m²
Media handling
Sheetfed
Maximum paper trays
5
Paper handling optional/input
two 500-sheet input trays
Paper handling standard/input
100-sheet multipurpose tray, two 500-sheet input trays (2, 3), 50-sheet ADF, automatic two-sided printing accessory
Paper handling standard/output
500-Sheet Output Bin
Media type and capacity (tray 2)
Sheets: 500, tranparencies: 100
Paper handling
100-sheet multi-purpose tray, two 500-sheet input trays, optional two additional 500-sheet input trays, 50-sheet Automatic Document Feeder (ADF), automatic two-sided printing, 500-sheet output bin
Network
Supported network protocols (IPv4)
LDAP, SMTP
Performance
Internal storage capacity
40 GB
Internal memory *
256 MB
Built-in processor
Yes
Processor family
MIPS
Processor frequency
480 MHz
Minimum system requirements
133 MHz processor or higher, 64 MB RAM, 40 MB available hard disk space, USB or network port
Design
Market positioning *
Business
Display diagonal
43,2 cm (17")
Power
Power consumption (PowerSave)
16 W
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
10 - 32,5 °C
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32,5 °C
Storage relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
50 - 91 °F
Operating altitude (imperial)
10000 ft
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Weight
63,9 kg
Packaging data
Package weight
74,4 kg
Packaging content
Bundled software
HP PC Send Fax Driver 2.0
Logistics data
Pallet weight
74,4 kg
Quantity per pallet
1 pc(s)
Other features
Standard input trays
3
I/O ports
1 USB (compatible with USB 2.0 specifications), 1 network port (HP Fast Ethernet embedded print server), 1 Foreign Interface Harness (FIH) port, 1 fax connection, 1 EIO slot, 1 Jetlink for paper handling accessories
Networking features
Via HP Jetdirect Embedded Network Print Server, HP Jetdirect internal print servers, HP Jetdirect external print servers, HP wireless print servers, HP connectivity cards
Dimensions (WxDxH)
762 x 566 x 668 mm
Network ready
Yes
Power requirements
Input voltage 220 to 240 VAC (+/- 10%), 50/60 Hz (+/-2 Hz), recommended circuit capacity 8 amps
Printer management
HP Web Jetadmin, HP Easy Printer Care Software (neither is shipped in box)
Modem type
33.6 Kbps
Media types supported
Paper (plain, preprinted, letterhead, prepunched, bond, recycled, colour, rough), transparencies, labels, envelopes, card stock
Minimum system requirements for Macintosh
Mac OS 10.2 and higher, 128 MB RAM, 25 MB available hard disk space, network or USB port
Scan file formats
JPG, PDF, TIFF
Safety
Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-00), China (GB4943), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TÜV- EN60950-IEC 60825-1), Russia (GOST- R50377), USA (UL-UL 60950; FDA-21 CFR Chapter 1 Subchapter J for lasers), Class 1 Laser/LED Product
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, XP Professional x64, Server 2003; Windows Vista supported soon (visit /go/windowsvista for more information); Mac OS X v 10.2 or higher
Acoustic power emissions
6.9 B(A) (printing at 45 ppm)
Acoustic pressure emissions
54 dB
Downloadable software
Printing system, PCL 6 driver only, PCL 5 driver only, PostScript driver only, WJA applet, UPD PCL 5, UPD PostScript, HP Easy Printer Care Software, PC fax driver
Size (imperial)
76 cm (29.9")
Handset
Yes
Minimum scan area (ADF)
148 x 210 mm
All-in-one functions
Fax, Scan
Copier smart software features
Up to A4 capable copying on the glass, up to legal size through the automatic document feeder, 50 page ADF, duplexing (optional on base unit), reduce/enlarge, contrast adjustments, mixed original support
Functions
Print, copy, send-to email/network folder, fax, optional advanced paper handling
Custom media sizes
Tray 1, optional 3-bin mailbox or stacker part of stapler/stacker: 76 x 127 to 216 x 356 mm; Tray 2 and optional Tray 3, 4, 5: 148 x 210 to 216 x 356 mm; custom sizes not supported on optional automatic two-sided printing unit, envelope feeder, stapler
Duplex print options
Automatic (standard)
Media weights by paper path
Tray 1, optional stacker: 60 to 200 g/m2; Tray 2, optional 500-sheet input tray, optional automatic two-sided printing unit, optional stapler: 60 to 120 g/m2; optional envelope feeder: 75 to 105 g/m2
Pallet dimensions (W x D x H)
802 x 648 x 1052 mm
Print quality (black, draft quality)
600 DPI
Standard media sizes
A4, A5, B5 (JIS), executive (JIS), 16K, envelopes (DL ISO, B5 ISO, C5 ISO)
Maximum scan area (ADF)
216 x 356 mm
Typefaces
28 built in
Print quality (black, best quality)
1200 x 1200 DPI
Print quality (black, normal quality)
1200 DPI
Maximum dimensions (W x D x H)
925 x 566 x 549 mm
Print margin bottom (A4)
4,2 mm
Color all-in-one functions
Fax, Scan, No
Print margin left (A4)
4,2 mm
Print margin right (A4)
4,2 mm
Print margin top (A4)
4,2 mm
Printer smart software features
Up to legal-size capable printing, full LaserJet printing functionality, HP ProRes 1200 at full engine speed, duplexing available, Instant-on Technology, HP Smart printing technology
Standard output capacity for transparencies
500 sheets
Driver updates
The latest software and drivers are available for the HP LaserJet M4345 MFP from the HP Web site at http:///support/ljm4345mfp
Duplex supported media size
A4, A5, B5 (JIS), executive (JIS), 16K
Image scaling/enlargement range
25 - 400%
Memory upgrade
0,512 GB
Memory technology
Memory Enhancement technology (MEt)
Control panel
VGA graphical touch screen, contrast control dial, numeric keypad, sleep button, reset button, stop button, start button, attention light, data light, ready light
Upgrade type
Add additional paper handling capability with a 75-sheet envelope feeder, 3-bin mailbox, stapler/stacker, printer stand with storage cabinet, DSS software
Service & support
HP Web sites, HP Customer Support Centre, HP Care Packs, HP service agreement
Auto document feeder: supported media types and capacity
Sheets: 50
Media weight (tray 2)
60 to 120 g/m²
Media weight (tray 3)
60 to 120 g/m²
Media size (tray 2)
A4, A5, B5 (JIS), executive (JIS), 16K, letter, legal, executive, 8.5 x 13 in, custom 148 x 210 to 216 x 356 mm
Maximum scan area (imperial)
22,6 cm (8.9")
Package dimensions (W x D x H)
802,1 x 648,2 x 1052,1 mm (31.6 x 25.5 x 41.4")
Pallet dimensions (W x D x H) (imperial)
802,6 x 647,7 x 1051,6 mm (31.6 x 25.5 x 41.4")
Pallet weight (imperial)
74,2 kg (163.6 lbs)
Weight (imperial)
120.33 lb
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (active, print, copy or scan)
72 dB
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (active, print, copy or scan)
56 dB(A) 54 dB(A)
Acoustic pressure emissions bystander (ready)
Inaudible
Auto fax reduction supported
Yes
Copier scaling (Auto Document Feeder)
25 to 400%
Duplex binding
Yes
First page out (black&white, A4, ready)
10 s
First page out (black&white, letter, ready)
10 s
Junk barrier supported
Yes
Maximum input capacity (tray 1)
100 sheets
Maximum scan area (ADF) (imperial)
215,9 x 355,6 mm (8.5 x 14")
Media sizes supported (imperial)
Letter, legal, executive, statement, 8.5 x 13 in, envelopes (No. 10, commercial)
Minimum scan area (Auto Document Feeder)
147,3 x 210,8 mm (5.8 x 8.3")
Minimum scan area
0 x 0 mm (0 x 0")
Package weight (imperial)
74,2 kg (163.6 lbs)
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Wireless option type
Optional, enabled with purchase of a hardware accessory
UNSPSC-code
43212110
Security management description
SNMPv3, SSL/TLS (HTTPS), 802.1x authentication, Web Jetadmin
Package dimensions (WxDxH)
802 x 648 x 1052 mm
Media size (tray 1)
A4, A5, B5 (JIS), executive (JIS), 16K, D postcard (JIS), letter, legal, executive, statement, 8.5 x 13 in, envelopes (DL, C5, B5, No. 10, Commercial), custom 76 x 127 to 216 x 356 mm
Electromagnetic compatibility
CISPR 22: 1993/EN 55022: 1994 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)