location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 75XL High Yield Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75XL High Yield Tri-color Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB338WB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420987420 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Aug 2024 00:09:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 75XL High Yield Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 75XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - 1 Cyan (~520 pages), 1 Magenta (~520 pages), 1 Yellow (~520 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Up to 2X more pages with high-yield ink**
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Owners of HP inkjet printers who print frequently enough to seek a high-volume cartridge
  • - Depend on Original HP 75XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 1 Cartridge
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 75XL High Yield Tri-color Original Ink Cartridge :
The short editorial description of HP 75XL High Yield Tri-color Original Ink Cartridge

75XL High Yield Tri-color Original Ink Cartridge
More>>>
HP 75XL High Yield Tri-color Original Ink Cartridge:
The official marketing text of HP 75XL High Yield Tri-color Original Ink Cartridge as supplied by the manufacturer

Owners of HP inkjet printers who print frequently enough to seek a high-volume cartridge

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 75XL High Yield Tri-color Original Ink Cartridge:
This short summary of the HP 75XL High Yield Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 75XL High Yield Tri-color Original Ink Cartridge, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 520 pages

Long summary description HP 75XL High Yield Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 75XL High Yield Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 75XL High Yield Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Color ink page yield: 520 pages, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet D4260, D4360 / HP OfficeJet J6450, J6480 / HP Photosmart C4280, C4342, C4344, C4345, C4382, C4384, C4385, C4410, C4435, C4440, C4450, C4480, C4540, C4550, C4580, C4599, C5280, C5540, C5550, C5580, D5360
Quantity per pack *
1 pc(s)
Color ink page yield *
520 pages
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Printing material shelf life
1.5 year(s)
HP segment
Small medium business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
114 mm
Weight & dimensions
Depth
36 mm
Height
114 mm
Weight
50 g
Package width
114 mm
Package depth
36 mm
Package height
114 mm
Package weight
70 g
Package type
Box
Logistics data
Quantity per pallet
4320 pc(s)
Number of cartons per pallet
72 pc(s)
Pallet weight
355,6 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
4,6 g
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 1791 mm
Ink drop
5 pl
Package dimensions (WxDxH)
123,19 x 43,18 x 162,05 mm
Print head nozzles
600
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)