location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 8200 Flatbed scanner 4800 x 4800 DPI A4 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9931A
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2008
Product end of life date
Bullet Points HP Scanjet 8200 Flatbed scanner 4800 x 4800 DPI A4 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 4800 x 4800 DPI
  • - Color scanning
  • - A4
  • - Maximum scan size: 216 x 356 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 80 W
Guarantee: One-year exchange repairphone and web support
More>>>
Short summary description HP Scanjet 8200 Flatbed scanner 4800 x 4800 DPI A4 Grey:
This short summary of the HP Scanjet 8200 Flatbed scanner 4800 x 4800 DPI A4 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 8200, 216 x 356 mm, 4800 x 4800 DPI, 48 bit, Flatbed scanner, Grey, CCD

Long summary description HP Scanjet 8200 Flatbed scanner 4800 x 4800 DPI A4 Grey:
This is an auto-generated long summary of HP Scanjet 8200 Flatbed scanner 4800 x 4800 DPI A4 Grey based on the first three specs of the first five spec groups.

HP Scanjet 8200. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 4800 x 4800 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Product color: Grey. Sensor type: CCD, Scan file formats: BMP, DCX, GIF, PCX, PDF, RTF, TIFF. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
4800 x 4800 DPI
Color scanning
Yes
Duplex scanning *
No
Input color depth
48 bit
Film scanning
Yes
Grayscale levels
256
Design
Scanner type *
Flatbed scanner
Product color *
Grey
Built-in display *
No
Performance
Sensor type *
CCD
Scan file formats
BMP, DCX, GIF, PCX, PDF, RTF, TIFF
Paper handling
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
80 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Packaging data
Package weight
10,2 kg
System requirements
Minimum storage drive space
175 MB
Minimum RAM
64 MB
Minimum processor
Pentium II, Celeron
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.1, Mac OS 9.2, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
0 - 90%
Certificates
Certification
CE, FCC, SMA, GOST, MIC, BSMI
Weight & dimensions
Width
575 mm
Depth
371 mm
Height
121 mm
Weight
6,6 kg
Packaging content
Cables included
USB
Quick start guide
Yes
AC adapter included
Yes
Drivers included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Country Distributor
United Kingdom 1 distributor(s)