location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Single Monitor Arm Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Single Monitor Arm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT861AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111002047 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 12:45:55
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2022
Product end of life date
Guarantee: One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forms. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Single Monitor Arm Black Desk :
The short editorial description of HP Single Monitor Arm Black Desk

HP Single Monitor Arm
More>>>
HP Single Monitor Arm Black Desk:
The official marketing text of HP Single Monitor Arm Black Desk as supplied by the manufacturer






Short summary description HP Single Monitor Arm Black Desk:
This short summary of the HP Single Monitor Arm Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

HP Single Monitor Arm, Black

Long summary description HP Single Monitor Arm Black Desk:
This is an auto-generated long summary of HP Single Monitor Arm Black Desk based on the first three specs of the first five spec groups.

HP Single Monitor Arm. Product color: Black

Mounting
Mounting type *
Desk
Ergonomics
Remotely operated
No
Design
Housing material
Metal
Product color *
Black
Other features
Compatibility
HP rp3000 Point of Sale System HP rp5700 Point of Sale System Compaq S1922 18.5-inch Widescreen LCD Monitor HP Compaq L2105tm 21.5-inch Widescreen LCD Touchscreen Monitor HP Compaq LA1905wg 19-inch Widescreen LCD Monitor HP Compaq LA2006x 20-inch LED Backlit LCD Monitor HP Compaq LA2205wg 22-inch Widescreen LCD Monitor HP Compaq LA2206x 21.5 inch LED Backlit LCD Monitor HP Compaq LA2206xc 21.5-inch Webcam LCD Monitor HP Compaq LA22f 22-inch LED Backlit LCD Monitor HP Compaq LA2405wg 24-inch Widescreen LCD Monitor HP Compaq LE1911 19-inch LCD Monitor HP Compaq LE19f 19-inch LED Backlit LCD Monitor HP Compaq LE2202x 21.5-inch LED Backlit LCD Monitor HP L1506x 15-inch LED Monitor HP LE1901w 19-inch Widescreen LCD Monitor HP LE1901wm 19-inch Widescreen LCD Monitor HP LE2201w 22-inch Widescreen LCD Monitor HP LP2065 20-inch LCD Monitor HP LP2475w 24-inch Widescreen LCD Monitor HP S1933 18.5-inch Widescreen LCD Monitor HP ZR2040w 20-inch LED Backlit IPS Monitor HP ZR2240w 21.5-inch LED Backlit IPS Monitor HP ZR22w 21.5-inch S-IPS LCD Monitor HP ZR2440w 24-inch LED Backlit IPS Monitor HP ZR24w 24-inch S-IPS LCD Monitor HP ZR2740w 27-inch LED Backlit IPS Monitor
Screen size compatibility
24"
Country Distributor
United States 2 distributor(s)