location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP B5L07A tray/feeder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B5L07A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5L07A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182313329 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 11:10:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2017
Product end of life date
Guarantee: 90-days parts only (3R)
Long product name HP B5L07A tray/feeder :
The short editorial description of HP B5L07A tray/feeder

HP Officejet Enterprise 500-Sheet Input Tray
More>>>
Short summary description HP B5L07A tray/feeder:
This short summary of the HP B5L07A tray/feeder data-sheet is auto-generated and uses the product title and the first six key specs.

HP B5L07A, 500 sheets, Plain paper, 5,1 kg, 575 mm, 219 mm, 457 mm

Long summary description HP B5L07A tray/feeder:
This is an auto-generated long summary of HP B5L07A tray/feeder based on the first three specs of the first five spec groups.

HP B5L07A. Maximum input capacity: 500 sheets. Media types supported: Plain paper. Weight: 5,1 kg. Package width: 575 mm, Package depth: 219 mm, Package height: 457 mm

Features
Maximum input capacity
500 sheets
Media formats
Media types supported
Plain paper
Weight & dimensions
Weight
5,1 kg
Packaging data
Package width
575 mm
Package depth
219 mm
Package height
457 mm
Package weight
6,56 kg
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)