location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 35L Gaming Desktop GT16-0228nf PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 35L Gaming Desktop GT16-0228nf PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B3SM5EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198828670526 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2024 08:30:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OMEN 35L Gaming Desktop GT16-0228nf PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 8700G
  • - 32 GB DDR5-SDRAM 5200 MHz 2 x 16 GB
  • - NVIDIA GeForce RTX 4060 8 GB
  • - 5.4
More>>>
Short summary description HP OMEN 35L Gaming Desktop GT16-0228nf PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060:
This short summary of the HP OMEN 35L Gaming Desktop GT16-0228nf PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 35L Gaming Desktop GT16-0228nf PC, AMD Ryzen™ 7, 8700G, 32 GB, DDR5-SDRAM

Long summary description HP OMEN 35L Gaming Desktop GT16-0228nf PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060:
This is an auto-generated long summary of HP OMEN 35L Gaming Desktop GT16-0228nf PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 based on the first three specs of the first five spec groups.

HP OMEN 35L Gaming Desktop GT16-0228nf PC. Processor family: AMD Ryzen™ 7, Processor model: 8700G. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5200 MHz. Discrete graphics card model: NVIDIA GeForce RTX 4060

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
8700G
Processor cores
8
Processor threads
16
Processor boost frequency
5,1 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory clock speed
5200 MHz
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Graphics
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Network
Wi-Fi standards
Wi-Fi 7 (802.11be)
WLAN controller manufacturer
MediaTek
Antenna type
2x2
Bluetooth version
5.4
Ports & interfaces
HDMI version
2.1
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
RGB memory lighting
Yes
Processor special features
Intel Extreme Memory Profile (XMP)
Yes
Country Distributor
United Kingdom 1 distributor(s)