location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 17-cp2044nf AMD Ryzen™ 5 7520U 43,9 cm (17.3") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 17-cp2044nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B28GDEA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198828549631 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2024 01:28:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Laptop 17-cp2044nf AMD Ryzen™ 5 7520U 43,9 cm (17.3") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 7520U
  • - 43,9 cm (17.3") Full HD 1920 x 1080 pixels IPS
  • - 16 GB LPDDR5-SDRAM 5500 MHz
  • - 512 GB SSD
  • - 4.2
  • - Lithium-Ion (Li-Ion) 41 Wh
More>>>
Short summary description HP Laptop 17-cp2044nf AMD Ryzen™ 5 7520U 43,9 cm (17.3") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD:
This short summary of the HP Laptop 17-cp2044nf AMD Ryzen™ 5 7520U 43,9 cm (17.3") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD data-sheet is auto-generated and uses the product title and the first six key specs.

HP Laptop 17-cp2044nf, AMD Ryzen™ 5, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, LPDDR5-SDRAM, 512 GB

Long summary description HP Laptop 17-cp2044nf AMD Ryzen™ 5 7520U 43,9 cm (17.3") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD:
This is an auto-generated long summary of HP Laptop 17-cp2044nf AMD Ryzen™ 5 7520U 43,9 cm (17.3") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD based on the first three specs of the first five spec groups.

HP Laptop 17-cp2044nf. Processor family: AMD Ryzen™ 5, Processor model: 7520U. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD

Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
Panel type
IPS
Anti-glare screen
Yes
Display brightness
300 cd/m²
Display diagonal (metric)
43,9 cm
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
7520U
Processor cores
4
Processor threads
8
Processor boost frequency
4,3 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
5500 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Storage
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Camera
Front camera HD type
HD
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
1x1
WLAN controller model
Realtek RTL8821CE-M
WLAN controller manufacturer
Realtek
Bluetooth version
4.2
Ports & interfaces
Combo headphone/mic port
Yes
Performance
Repairability index
5.8
Keyboard
Numeric keypad *
Yes
Full-size keyboard
Yes
Keyboard colour name
gris clair
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Country Distributor
United Kingdom 1 distributor(s)