HP logo

HP ENVY x360 14-fc0022na Intel Core Ultra 5 125U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue

Brand:
Product family:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1119
Info modified on:
12 Nov 2024, 03:46:49
Short summary description HP ENVY x360 14-fc0022na Intel Core Ultra 5 125U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:

HP ENVY x360 14-fc0022na, Intel Core Ultra 5, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description HP ENVY x360 14-fc0022na Intel Core Ultra 5 125U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:

HP ENVY x360 14-fc0022na. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core Ultra 5, Processor model: 125U. Display diagonal: 35,6 cm (14"), HD type: 2K, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Home. Product color: Blue

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.