location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Envy x360 2-in-1 Laptop 16-ac0010nf Intel Core Ultra 5 125U Hybrid (2-in-1) 40,6 cm (16") Touchscreen 2.8K 16 GB LPDDR5-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Envy x360 2-in-1 Laptop 16-ac0010nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B13X1EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198828257987 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 05:44:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Envy x360 2-in-1 Laptop 16-ac0010nf Intel Core Ultra 5 125U Hybrid (2-in-1) 40,6 cm (16") Touchscreen 2.8K 16 GB LPDDR5-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybrid (2-in-1)
  • - Intel Core Ultra 5 125U
  • - Touchscreen 40,6 cm (16") 2.8K 2880 x 1800 pixels OLED LED backlight 16:10
  • - 16 GB LPDDR5-SDRAM 6400 MHz
  • - Bluetooth
  • - Lithium Polymer (LiPo) 68 Wh 11,25 h 65 W
More>>>
Short summary description HP Envy x360 2-in-1 Laptop 16-ac0010nf Intel Core Ultra 5 125U Hybrid (2-in-1) 40,6 cm (16") Touchscreen 2.8K 16 GB LPDDR5-SDRAM:
This short summary of the HP Envy x360 2-in-1 Laptop 16-ac0010nf Intel Core Ultra 5 125U Hybrid (2-in-1) 40,6 cm (16") Touchscreen 2.8K 16 GB LPDDR5-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP Envy x360 2-in-1 Laptop 16-ac0010nf, Intel Core Ultra 5, 40,6 cm (16"), 2880 x 1800 pixels, 16 GB, LPDDR5-SDRAM

Long summary description HP Envy x360 2-in-1 Laptop 16-ac0010nf Intel Core Ultra 5 125U Hybrid (2-in-1) 40,6 cm (16") Touchscreen 2.8K 16 GB LPDDR5-SDRAM:
This is an auto-generated long summary of HP Envy x360 2-in-1 Laptop 16-ac0010nf Intel Core Ultra 5 125U Hybrid (2-in-1) 40,6 cm (16") Touchscreen 2.8K 16 GB LPDDR5-SDRAM based on the first three specs of the first five spec groups.

HP Envy x360 2-in-1 Laptop 16-ac0010nf. Product type: Hybrid (2-in-1). Processor family: Intel Core Ultra 5, Processor model: 125U. Display diagonal: 40,6 cm (16"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Weight: 1,87 kg

Design
Product type *
Hybrid (2-in-1)
Market positioning
Premium
Original brand name
HP
Display
Display diagonal *
40,6 cm (16")
Display resolution *
2880 x 1800 pixels
Touchscreen *
Yes
HD type
2.8K
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display glass type
Edge to Edge Glass
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
40,6 cm
RGB color space
DCI-P3
Color gamut
100%
Display response rise/fall
0,2 ms
Maximum refresh rate
120 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 500
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 5
Processor model *
125U
Processor cores
12
Processor threads
14
Processor boost frequency
4,3 GHz
Processor cache
12 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
Graphics
On-board graphics card *
Yes
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Infrared (IR) camera
Yes
Network
Wi-Fi standards
Wi-Fi 7 (802.11be)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE200
WLAN controller manufacturer
Intel
Bluetooth
Yes
Ports & interfaces
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel SoC
Accelerometer
Yes
Repairability index
5.6
Keyboard
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard colour name
gris clair
Brand-specific features
HP Imagepad
Yes
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
68 Wh
Battery life (max)
11,25 h
Fast charging
Yes
Power
AC adapter power
65 W
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
356,7 mm
Depth
245,8 mm
Height
18,2 mm
Weight *
1,87 kg
Packaging data
Package width
80 mm
Package depth
430 mm
Package height
315 mm
Package weight
3,13 kg
Country Distributor
United Kingdom 1 distributor(s)