HP logo

HP 14s-dq5503sa Intel® Core™ i3 i3-1215U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Silver

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1089
Info modified on:
15 Oct 2024, 07:46:57
Short summary description HP 14s-dq5503sa Intel® Core™ i3 i3-1215U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Silver:

HP 14s-dq5503sa, Intel® Core™ i3, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB, Windows 11 Home in S mode

Long summary description HP 14s-dq5503sa Intel® Core™ i3 i3-1215U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Silver:

HP 14s-dq5503sa. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1215U. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home in S mode. Product color: Silver. Weight: 1,46 kg

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.