HP logo

HP Display & Notebook Stand Black

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207995
Info modified on:
11 Jul 2023, 21:53:37
Short summary description HP Display & Notebook Stand Black:

HP Display & Notebook Stand, Black, 6,6 kg, 48,3 cm (19"), 480 x 690 x 470 mm, 14.6 lb

Long summary description HP Display & Notebook Stand Black:

HP Display & Notebook Stand. Product color: Black. Weight: 6,6 kg, Size (imperial): 48,3 cm (19"). Dimensions (WxDxH): 480 x 690 x 470 mm. Weight (imperial): 14.6 lb

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.