location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming 16-s1034nf AMD Ryzen™ 5 8640H Laptop 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus Gaming
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-s1034nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ4N0EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701214854 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 00:44:08
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Victus Gaming 16-s1034nf AMD Ryzen™ 5 8640H Laptop 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Black
  • - AMD Ryzen™ 5 8640H
  • - 40,9 cm (16.1") Full HD 1920 x 1080 pixels IPS 16:9
  • - 16 GB DDR5-SDRAM 5600 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 4060 8 GB AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN Bluetooth 5.3
  • - Lithium Polymer (LiPo) 70 Wh 230 W
  • - FreeDOS
More>>>
Short summary description HP Victus Gaming 16-s1034nf AMD Ryzen™ 5 8640H Laptop 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) FreeDOS Black:
This short summary of the HP Victus Gaming 16-s1034nf AMD Ryzen™ 5 8640H Laptop 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) FreeDOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Victus Gaming 16-s1034nf, AMD Ryzen™ 5, 40,9 cm (16.1"), 1920 x 1080 pixels, 16 GB, 512 GB, FreeDOS

Long summary description HP Victus Gaming 16-s1034nf AMD Ryzen™ 5 8640H Laptop 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) FreeDOS Black:
This is an auto-generated long summary of HP Victus Gaming 16-s1034nf AMD Ryzen™ 5 8640H Laptop 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) FreeDOS Black based on the first three specs of the first five spec groups.

HP Victus Gaming 16-s1034nf. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 8640H. Display diagonal: 40,9 cm (16.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: FreeDOS. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Introduction year
2024
Original brand name
HP
Display
Display diagonal *
40,9 cm (16.1")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
300 cd/m²
Display diagonal (metric)
40,9 cm
RGB color space
sRGB
Color gamut
100%
Display response rise/fall
7 ms
Maximum refresh rate
165 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
8640H
Processor cores
6
Processor threads
12
Processor boost frequency
5 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots (available)
2
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
Full HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller manufacturer
Realtek
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
AMD SoC
Repairability index
8.1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard colour name
gris pierre de lune
Software
Operating system installed *
FreeDOS
Brand-specific features
HP Audio Boost
Yes
HP Imagepad
Yes
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
70 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Weight & dimensions
Width
369 mm
Depth
259,4 mm
Height (front)
2,29 cm
Height (rear)
2,39 cm
Weight *
2,33 kg
Packaging data
Package width
69 mm
Package depth
552 mm
Package height
345 mm
Package weight
3,56 kg
Country Distributor
United Kingdom 1 distributor(s)