HP logo

HP Victus by 15L Gaming Desktop TG02-0144nf AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
858
Info modified on:
19 Oct 2024, 01:02:35
Short summary description HP Victus by 15L Gaming Desktop TG02-0144nf AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050:

HP Victus by 15L Gaming Desktop TG02-0144nf, AMD Ryzen™ 5, 5600G, 16 GB, DDR4-SDRAM, 512 GB, SSD

Long summary description HP Victus by 15L Gaming Desktop TG02-0144nf AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050:

HP Victus by 15L Gaming Desktop TG02-0144nf. Processor family: AMD Ryzen™ 5, Processor model: 5600G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3050. Wi-Fi

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.