location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Transcend Laptop 16-u1112nf Intel® Core™ i9 i9-14900HX 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Transcend Laptop 16-u1112nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A94X0EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415893468 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 21:20:38
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN Transcend Laptop 16-u1112nf Intel® Core™ i9 i9-14900HX 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i9 i9-14900HX
  • - 40,6 cm (16") WQXGA 2560 x 1600 pixels UWVA
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - NVIDIA GeForce RTX 4060 8 GB
  • - Lithium Polymer (LiPo) 97 Wh
More>>>
Short summary description HP OMEN Transcend Laptop 16-u1112nf Intel® Core™ i9 i9-14900HX 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060:
This short summary of the HP OMEN Transcend Laptop 16-u1112nf Intel® Core™ i9 i9-14900HX 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN Transcend Laptop 16-u1112nf, Intel® Core™ i9, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, DDR5-SDRAM

Long summary description HP OMEN Transcend Laptop 16-u1112nf Intel® Core™ i9 i9-14900HX 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060:
This is an auto-generated long summary of HP OMEN Transcend Laptop 16-u1112nf Intel® Core™ i9 i9-14900HX 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 based on the first three specs of the first five spec groups.

HP OMEN Transcend Laptop 16-u1112nf. Processor family: Intel® Core™ i9, Processor model: i9-14900HX. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Discrete graphics card model: NVIDIA GeForce RTX 4060

Display
Display diagonal *
40,6 cm (16")
Display resolution *
2560 x 1600 pixels
HD type
WQXGA
Panel type
UWVA
Display glass type
Edge to Edge Glass
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
40,6 cm
RGB color space
DCI-P3
Color gamut
100%
Display response rise/fall
0,2 ms
Maximum refresh rate
240 Hz
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 500
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor model *
i9-14900HX
Processor cores
24
Processor threads
32
Processor boost frequency
5,8 GHz
Processor cache type
L3
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory layout (slots x size)
2 x 16 GB
Memory slots (available)
2
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Audio
Built-in microphone
Yes
Camera
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Network
Wi-Fi standards
Wi-Fi 7 (802.11be)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE200
WLAN controller manufacturer
Intel
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Thunderbolt 4 ports quantity
2
Combo headphone/mic port
Yes
Keyboard
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard backlit zone
4-zone RGB
Full-size keyboard
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
97 Wh
Country Distributor
United Kingdom 1 distributor(s)