location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One 27-cr1006nf PC Intel Core Ultra 7 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One 27-cr1006nf PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A83A2EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415734044 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 04:47:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP All-in-One 27-cr1006nf PC Intel Core Ultra 7 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday 90 W
  • - Intel Core Ultra 7
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 1 TB SSD
  • - Ethernet LAN Wi-Fi 6 (802.11ax) 5.3
  • - Windows 11 Home
More>>>
Short summary description HP All-in-One 27-cr1006nf PC Intel Core Ultra 7 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home:
This short summary of the HP All-in-One 27-cr1006nf PC Intel Core Ultra 7 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home data-sheet is auto-generated and uses the product title and the first six key specs.

HP All-in-One 27-cr1006nf PC, Intel Core Ultra 7, 16 GB, DDR5-SDRAM, 1 TB, SSD, Windows 11 Home

Long summary description HP All-in-One 27-cr1006nf PC Intel Core Ultra 7 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home:
This is an auto-generated long summary of HP All-in-One 27-cr1006nf PC Intel Core Ultra 7 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home based on the first three specs of the first five spec groups.

HP All-in-One 27-cr1006nf PC. Processor family: Intel Core Ultra 7. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Home. Power supply: 90 W. Weight: 6,72 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor cores
12
Processor threads
14
Processor boost frequency
4,8 GHz
Processor cache
12 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
5600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
On-board graphics card *
Yes
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
Antenna type
1x1
Network
Bluetooth version
5.3
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Performance
Market positioning
Everyday
Number of speakers
2
Password protection
Yes
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP segment
Home
Power
Power supply *
90 W
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width *
612,5 mm
Depth *
186,3 mm
Height *
516,8 mm
Weight *
6,72 kg
Package width
730 mm
Package depth
175 mm
Package height
520 mm
Package weight
11,9 kg
Packaging content
Display diagonal
68,6 cm (27")
Display resolution
1920 x 1080 pixels
Panel type
IPS
Display brightness
300 cd/m²
Other features
Touchscreen
No
Display diagonal (metric)
68,6 cm
Country Distributor
United Kingdom 1 distributor(s)