location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i9 i9-14900K 128 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3RW1EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415267542 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 20:11:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z2 G9 Intel® Core™ i9 i9-14900K 128 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performance Workstation Black 700 W
  • - Intel® Core™ i9 i9-14900K
  • - 128 GB DDR5-SDRAM 4800 MHz 4 x 32 GB
  • - 1 TB SSD
  • - Intel UHD Graphics 770
  • - Ethernet LAN 10000,25000 Mbit/s
  • - Windows 11 Pro
More>>>
Short summary description HP Z2 G9 Intel® Core™ i9 i9-14900K 128 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:
This short summary of the HP Z2 G9 Intel® Core™ i9 i9-14900K 128 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G9, Intel® Core™ i9, i9-14900K, 128 GB, DDR5-SDRAM, 1 TB, Windows 11 Pro

Long summary description HP Z2 G9 Intel® Core™ i9 i9-14900K 128 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z2 G9 Intel® Core™ i9 i9-14900K 128 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z2 G9. Processor family: Intel® Core™ i9, Processor model: i9-14900K. Internal memory: 128 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro. Power supply: 700 W. Chassis type: Tower. Product type: Workstation. Weight: 7,2 kg. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
Intel® Core™ i9 (14th gen)
Processor model *
i9-14900K
Processor cores
24
Processor threads
32
Processor boost frequency
6 GHz
Performance cores
8
Efficient cores
16
Performance-core Max Turbo Frequency
5,6 GHz
Efficient-core Max Turbo Frequency
4,4 GHz
Performance-core base frequency
3,2 GHz
Efficient-core base frequency
2,4 GHz
Processor cache
36 MB
Processor cache type
L3
Processor base power
125 W
Maximum turbo power
253 W
Memory
Internal memory *
128 GB
Maximum internal memory *
128 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
4 x 32 GB
Memory slots
4x DIMM
Memory clock speed
4800 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10000, 25000 Mbit/s
Network
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
6
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x4 (Gen 3.x) slots
2
Design
Chassis type *
Tower
Number of 3.5" bays
2
Number of 5.25" bays
1
Number of 2.5" bays
1
Product color *
Black
Introduction year
2024
Performance
Market positioning
Performance
Audio chip
Realtek ALC3205-VA2-CG
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP Support Assistant
Yes
HP Security tools
HP Secure Erase; HP Sure Click; HP BIOSphere Gen6; HP Sure Admin; HP Client Security Manager Gen6; HP Sure Start Gen7; HP Sure Recover Gen4; HP Sure Sense Gen2; HP Sure Run Gen5
HP Management tools
HP Driver Packs; HP Management Integration Kit for Microsoft System Center Configuration Management Gen4
HP Software provided
HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit
HP segment
Business
Power
Power supply *
700 W
Weight & dimensions
Width *
356 mm
Depth *
169 mm
Height *
385 mm
Weight *
7,2 kg
Package width
518 mm
Package depth
295 mm
Package height
490 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)