location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x360 830 13 inch G11 2-in-1 Notebook PC Wolf Pro Security Edition Intel Core Ultra 5 135U 33,8 cm (13.3") WUXGA 16 GB 512 GB SSD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x360 830 13 inch G11 2-in-1 Notebook PC Wolf Pro Security Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A36YTET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701102038 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2024 19:16:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Elite x360 830 13 inch G11 2-in-1 Notebook PC Wolf Pro Security Edition Intel Core Ultra 5 135U 33,8 cm (13.3") WUXGA 16 GB 512 GB SSD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core Ultra 5 135U
  • - 33,8 cm (13.3") WUXGA 1920 x 1200 pixels
  • - 16 GB 7500 MHz
  • - 512 GB SSD
  • - 5.3
  • - Lithium Polymer (LiPo) 56 Wh
More>>>
Short summary description HP Elite x360 830 13 inch G11 2-in-1 Notebook PC Wolf Pro Security Edition Intel Core Ultra 5 135U 33,8 cm (13.3") WUXGA 16 GB 512 GB SSD:
This short summary of the HP Elite x360 830 13 inch G11 2-in-1 Notebook PC Wolf Pro Security Edition Intel Core Ultra 5 135U 33,8 cm (13.3") WUXGA 16 GB 512 GB SSD data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x360 830 13 inch G11 2-in-1 Notebook PC Wolf Pro Security Edition, Intel Core Ultra 5, 33,8 cm (13.3"), 1920 x 1200 pixels, 16 GB, 512 GB, SSD

Long summary description HP Elite x360 830 13 inch G11 2-in-1 Notebook PC Wolf Pro Security Edition Intel Core Ultra 5 135U 33,8 cm (13.3") WUXGA 16 GB 512 GB SSD:
This is an auto-generated long summary of HP Elite x360 830 13 inch G11 2-in-1 Notebook PC Wolf Pro Security Edition Intel Core Ultra 5 135U 33,8 cm (13.3") WUXGA 16 GB 512 GB SSD based on the first three specs of the first five spec groups.

HP Elite x360 830 13 inch G11 2-in-1 Notebook PC Wolf Pro Security Edition. Processor family: Intel Core Ultra 5, Processor model: 135U. Display diagonal: 33,8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB. Total storage capacity: 512 GB, Storage media: SSD

Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1200 pixels
HD type
WUXGA
Anti-glare screen
Yes
Display brightness
1000 cd/m²
Display diagonal (metric)
33,8 cm
RGB color space
sRGB
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 5
Processor model *
135U
Processor cores
10
Processor threads
14
Processor boost frequency
4,4 GHz
Processor cache
12 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Memory clock speed
7500 MHz
Storage
Total storage capacity *
512 GB
Storage
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth version
5.3
Keyboard
Keyboard special features
Spill-resistant
Keyboard backlit
Yes
Input device model
HP Premium Keyboard
Brand-specific features
HP Sure View
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
56 Wh
Country Distributor
United Kingdom 1 distributor(s)