location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Plus Laptop 14-ew1023nf Intel Core Ultra 7 155H 35,6 cm (14") 2.8K 32 GB 1 TB SSD Wi-Fi 6E (802.11ax) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Plus Laptop 14-ew1023nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A31BWEA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415052612 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 05:19:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion Plus Laptop 14-ew1023nf Intel Core Ultra 7 155H 35,6 cm (14") 2.8K 32 GB 1 TB SSD Wi-Fi 6E (802.11ax) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Clamshell Silver
  • - Intel Core Ultra 7 155H
  • - 35,6 cm (14") 2.8K 2880 x 1800 pixels UWVA LED backlight Gloss 16:10
  • - 32 GB 6400 MHz
  • - 1 TB SSD
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 68 Wh 13 h 100 W
More>>>
Short summary description HP Pavilion Plus Laptop 14-ew1023nf Intel Core Ultra 7 155H 35,6 cm (14") 2.8K 32 GB 1 TB SSD Wi-Fi 6E (802.11ax) Silver:
This short summary of the HP Pavilion Plus Laptop 14-ew1023nf Intel Core Ultra 7 155H 35,6 cm (14") 2.8K 32 GB 1 TB SSD Wi-Fi 6E (802.11ax) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Plus Laptop 14-ew1023nf, Intel Core Ultra 7, 35,6 cm (14"), 2880 x 1800 pixels, 32 GB, 1 TB, Silver

Long summary description HP Pavilion Plus Laptop 14-ew1023nf Intel Core Ultra 7 155H 35,6 cm (14") 2.8K 32 GB 1 TB SSD Wi-Fi 6E (802.11ax) Silver:
This is an auto-generated long summary of HP Pavilion Plus Laptop 14-ew1023nf Intel Core Ultra 7 155H 35,6 cm (14") 2.8K 32 GB 1 TB SSD Wi-Fi 6E (802.11ax) Silver based on the first three specs of the first five spec groups.

HP Pavilion Plus Laptop 14-ew1023nf. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 35,6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 32 GB. Total storage capacity: 1 TB, Storage media: SSD. Product color: Silver. Weight: 1,44 kg

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Market positioning
Everyday
Original brand name
HP
Display
Display diagonal *
35,6 cm (14")
Display resolution *
2880 x 1800 pixels
Touchscreen *
No
HD type
2.8K
Panel type
UWVA
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
35,6 cm
RGB color space
DCI-P3
Color gamut
100%
Display response rise/fall
0,2 ms
Maximum refresh rate
120 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 500
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor model *
155H
Processor cores
16
Processor threads
22
Processor boost frequency
4,8 GHz
Processor cache
24 MB
Processor cache type
L3
Memory
Internal memory *
32 GB
Memory clock speed
6400 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
On-board graphics card *
Yes
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel SoC
Repairability index
5.9
Keyboard
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard colour name
gris clair
Brand-specific features
HP Audio Boost
Yes
HP Imagepad
Yes
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
68 Wh
Battery life (max)
13 h
Continuous video playback time
19,5 h
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
100 W
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
314 mm
Depth
227 mm
Height (front)
1,75 cm
Height (rear)
1,89 cm
Weight *
1,44 kg
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Package weight
2,28 kg