location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Booklet Maker/Finisher output stacker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Booklet Maker/Finisher
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2W83A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111440723 show
Category:
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 17:24:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP LaserJet Booklet Maker/Finisher output stacker:
This short summary of the HP LaserJet Booklet Maker/Finisher output stacker data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Booklet Maker/Finisher, Color LaserJet Enterprise M855dn, Color LaserJet Enterprise M855xh, Color LaserJet Enterprise flow..., Business, Enterprise, 683 mm, 668 mm, 1092 mm, 76,1 kg

Long summary description HP LaserJet Booklet Maker/Finisher output stacker:
This is an auto-generated long summary of HP LaserJet Booklet Maker/Finisher output stacker based on the first three specs of the first five spec groups.

HP LaserJet Booklet Maker/Finisher. Compatible products: Color LaserJet Enterprise M855dn, Color LaserJet Enterprise M855xh, Color LaserJet Enterprise flow..., HP segment: Business, Enterprise. Width: 683 mm, Depth: 668 mm, Height: 1092 mm. Package width: 848 mm, Package depth: 974 mm, Package height: 1588 mm. Quantity per pallet: 1 pc(s), Number of layers per pallet: 1 pc(s), Pallet weight: 126,63 g

Features
Stapler
Yes
Compatible products
Color LaserJet Enterprise M855dn, Color LaserJet Enterprise M855xh, Color LaserJet Enterprise flow M880z
HP segment
Business, Enterprise
Weight & dimensions
Width
683 mm
Depth
668 mm
Height
1092 mm
Weight
76,1 kg
Packaging data
Package width
848 mm
Packaging data
Package depth
974 mm
Package height
1588 mm
Package weight
126,6 kg
Logistics data
Pallet dimensions (W x D x H) (imperial)
848,4 x 975,4 x 1587,5 mm (33.4 x 38.4 x 62.5")
Pallet dimensions (W x D x H)
848 x 974 x 1588 mm
Pallet weight (imperial)
126,3 kg (278.5 lbs)
Quantity per pallet
1 pc(s)
Number of layers per pallet
1 pc(s)
Pallet weight
126,63 g
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 6 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)