location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 460 G11 Intel Core Ultra 5 125U Laptop 40,6 cm (16") WUXGA 8 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
460 G11
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A23FJEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415339614 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2024 00:34:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProBook 460 G11 Intel Core Ultra 5 125U Laptop 40,6 cm (16") WUXGA 8 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Clamshell Silver
  • - Intel Core Ultra 5 125U
  • - 40,6 cm (16") WUXGA 1920 x 1200 pixels IPS
  • - 8 GB DDR5-SDRAM 5600 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 56 Wh 65 W
  • - Windows 11 Pro
More>>>
Short summary description HP ProBook 460 G11 Intel Core Ultra 5 125U Laptop 40,6 cm (16") WUXGA 8 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:
This short summary of the HP ProBook 460 G11 Intel Core Ultra 5 125U Laptop 40,6 cm (16") WUXGA 8 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 460 G11, Intel Core Ultra 5, 40,6 cm (16"), 1920 x 1200 pixels, 8 GB, 256 GB, Windows 11 Pro

Long summary description HP ProBook 460 G11 Intel Core Ultra 5 125U Laptop 40,6 cm (16") WUXGA 8 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:
This is an auto-generated long summary of HP ProBook 460 G11 Intel Core Ultra 5 125U Laptop 40,6 cm (16") WUXGA 8 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver based on the first three specs of the first five spec groups.

HP ProBook 460 G11. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 5, Processor model: 125U. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product color: Silver. Weight: 1,74 kg

Design
Color name
Pike silver
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2024
Original brand name
HP
Display
Display diagonal *
40,6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
Anti-glare screen
Yes
Display brightness
300 cd/m²
Display diagonal (metric)
40,6 cm
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 5
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
125U
Processor cores
12
Processor threads
14
Processor boost frequency
4,3 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4,3 GHz
Efficient-core Max Turbo Frequency
3,6 GHz
Low Power Efficient-core Max Turbo Frequency
2,1 GHz
Performance-core base frequency
1,3 GHz
Efficient-core base frequency
0,8 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor cache type
L3
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1,4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
8 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
Full HD
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2x2 Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Input device model
HP Premium Keyboard
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
56 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Certificates
Compliance certificates
CCC, GS mark
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
359,4 mm
Depth
251,1 mm
Height (front)
1,09 cm
Height (rear)
1,7 cm
Weight *
1,74 kg
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Country Distributor
United Kingdom 3 distributor(s)