HP logo

HP Chromebook 14a-nf0000sf Intel® Core™ i3 i3-N305 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB Flash Wi-Fi 6E (802.11ax) ChromeOS Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1355
Info modified on:
05 Oct 2024, 00:31:19
Short summary description HP Chromebook 14a-nf0000sf Intel® Core™ i3 i3-N305 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB Flash Wi-Fi 6E (802.11ax) ChromeOS Silver:

HP Chromebook 14a-nf0000sf, Intel® Core™ i3, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB, ChromeOS

Long summary description HP Chromebook 14a-nf0000sf Intel® Core™ i3 i3-N305 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB Flash Wi-Fi 6E (802.11ax) ChromeOS Silver:

HP Chromebook 14a-nf0000sf. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-N305. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product color: Silver. Weight: 1,45 kg

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.