location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook X 14-fe0008ca Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook X
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-fe0008ca
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A02W7UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122561803 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 01:33:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OmniBook X 14-fe0008ca Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Snapdragon® X Elite X1E-78-100 (up to 3.4 GHz, 12 cores)
  • - Windows 11 Home
  • - 35.6 cm (14") diagonal 2.2K touch display
  • - Qualcomm® Adreno™ GPU
  • - 16 GB memory; 1 TB SSD storage
Guarantee: 1-year limited hardware warranty. Additional information available at www.support.hp.com; 1-year limited technical support for software and initial setup (from date of purchase).
Long product name HP OmniBook X 14-fe0008ca Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver :
The short editorial description of HP OmniBook X 14-fe0008ca Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver

OmniBook X Laptop 14-fe0008ca
More>>>
HP OmniBook X 14-fe0008ca Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver:
The official marketing text of HP OmniBook X 14-fe0008ca Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver as supplied by the manufacturer

Unleash your potential with the new AI era of PCs
Powered by Snapdragon® X Elite[1], featuring an AI engine with dedicated NPU[6] and with up to 26-hour battery life[2], the new OmniBook X AI will take your personalized productivity to the next level. A 5MP camera with Windows Studio Effects[3] and the best collaboration tools will enhance your connections without interruptions.

Short summary description HP OmniBook X 14-fe0008ca Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver:
This short summary of the HP OmniBook X 14-fe0008ca Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP OmniBook X 14-fe0008ca, Qualcomm Snapdragon, 35,6 cm (14"), 2240 x 1400 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description HP OmniBook X 14-fe0008ca Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver:
This is an auto-generated long summary of HP OmniBook X 14-fe0008ca Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver based on the first three specs of the first five spec groups.

HP OmniBook X 14-fe0008ca. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: X1E-78-100. Display diagonal: 35,6 cm (14"), HD type: 2.2K, Display resolution: 2240 x 1400 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Snapdragon X Elite Adreno. Operating system installed: Windows 11 Home. Product color: Silver

Unlock your productivity superpowers with AI
Unlock your productivity superpowers with AI

The AI engine with a dedicated NPU[6] learns from you and offloads repetitive tasks, leveling up your skills.

Your perfect mix of performance and mobility
Your perfect mix of performance and mobility

Work anywhere with a PC powered by Snapdragon® X Elite[1] and up to 26-hour[2] battery life.

Collaboration tools for genuine connections
Collaboration tools for genuine connections

Elevate each call with a 5MP camera, Windows Studio effects[3], 14” touchscreen, and Poly Studio audio tuning.

Built for a better tomorrow
Built for a better tomorrow

Contains recycled metals and plastics[4]; EPEAT® Gold Registered[5] and ENERGY STAR® certified.

Snapdragon® X Elite

Unleash the full potential of your premium laptop with a powerful, intelligent, and power efficient processor for Windows, boosting productivity to new heights with cutting-edge AI capabilities and game-changing performance. [1]

Camera Shutter

No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.

Poly Studio Audio

HP + Poly together will continuously accelerate innovation across our hybrid solutions, including AI-generated technology. With pitch perfect audio, you'll get the best experience to collaborate anywhere with audio tuned by Poly Studio.

LPDDR5X RAM

Experience speedy and responsive performance with the power efficient LPDDR5X memory. Designed to support higher data rates with less latency, plus faster file transfers and application load.

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [7]

Qualcomm® Adreno™ GPU

Experience high performance graphics and rich user experiences while optimizing power consumption. Elevate your mobile UI, games and advanced graphics applications with fast responsiveness and superior mobile connectivity. [8]

2.2K IPS touchscreen

2240 x 1400 resolution delivers stunning details and lifelike colors. And with touch, you can control your PC right from the screen. [9]

14 inch Eyesafe® Certified Display with a 16:10 aspect ratio

14 inch Eyesafe® Certified Display with a 16:10 aspect ratio for creating and editing content, and intuitive touchscreen technology to control your PC directly. [10]

Copilot in Windows with Copilot key

Copilot in Windows gives you intelligent answers. Access with just the touch of the Copilot key. [11]

HP AI Companion
HP AI Companion

Get the most out of your AI PC with the new HP AI Companion app. Elevate your everyday tasks with a collection of AI tools and solutions that can increase your productivity and keep you running at your best. [12]

McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi [13]

Ocean-bound plastic

Built with the environment in mind, our laptop design includes sustainable materials like ocean-bound plastic in the speaker enclosure and recycled aluminum. [14]

EPEAT® Gold registered

EPEAT® Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics. [15]

ENERGY STAR® certified

Save energy and money with ENERGY STAR®, certified by the EPA so you will use less energy and save money where it counts most. [16]

HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes. [17]

Qualcomm™ FastConnect ™ 7800 Wi-Fi 7 High Band Simultaneous
Qualcomm™ FastConnect ™ 7800 Wi-Fi 7 High Band Simultaneous

Unleash lightning fast wireless connectivity with Qualcomm Wi-Fi 7 chips & technology, delivering next generation speeds and seamless connectivity for a superior internet experience. [18]

5MP IR camera with temporal noise reduction and integrated dual array digital microphones

The high-quality-camera lets you video chat in stunning detail, at up to 2592x1944 resolution. [19]

Design
Color name
Meteor silver aluminum
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Market positioning
Home
Introduction year
2024
Original brand name
HP
Display
Display diagonal *
35,6 cm (14")
Display resolution *
2240 x 1400 pixels
Touchscreen *
Yes
HD type
2.2K
Panel type
IPS
Display glass type
Edge to Edge Glass
Display bezel technology
Micro-Edge
Display brightness
300 cd/m²
Display diagonal (metric)
35,6 cm
RGB color space
sRGB
Color gamut
100%
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
X1E-78-100
Processor cores
12
Processor boost frequency
3,4 GHz
Processor cache
42 MB
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
8400 MHz
Memory form factor
On-board
Memory slots (available)
2
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Snapdragon X Elite Adreno
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Qualcomm FastConnect 7800
WLAN controller manufacturer
Qualcomm
Bluetooth
Yes
Bluetooth version
5.4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Thunderbolt 4 ports quantity
1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
3
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard colour name
soft grey
Software
Trial software
McAfee Online Protection 30-day trial
Operating system installed *
Windows 11 Home
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP Imagepad
Yes
HP front camera
HP Webcam 5MP
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
59 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width
312,9 mm
Depth
223,5 mm
Height (front)
1,43 cm
Height (rear)
1,44 cm
Weight *
1,34 kg
Packaging data
Package width
315 mm
Package depth
430 mm
Package height
100 mm
Package weight
2,44 kg
Country Distributor
Canada 1 distributor(s)
Disclaimer HP OmniBook X 14-fe0008ca Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Qualcomm’s numbering is not a measurement of clock speed.
[2] Based on HP’s internal analysis as of next gen PC’s with a 40-60 TOPS NPU as of (current date). Battery life tested by HP using continuous FHD video playback, 1080p (1920x1080) resolution, 200 nits brightness, system audio level as image default, player audio level at 100%, played full-screen from local storage, headphone attached or through speaker (if no audio jack port), wireless on but not connected. Actual battery life will vary depending on configuration and maximum capacity will naturally decrease with time and usage.
[3] Features may require software or other 3rd party applications to provide the described functionality.
[4] Laptops manufactured with recycled ocean-bound plastic material in product speaker enclosures, recycled aluminum material in product cover and post-consumer recycled plastic in keycaps. Percentage of material contained in each component varies by product.
[5] Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[6] Features and software that require a NPU may require software purchase, subscription or enablement by a software or platform provider, and third party software may have specific configuration or compatibility requirements. Potential NPU inferencing performance varies by use, configuration, and other factors.
[7] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[8] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Qualcomm’s numbering is not a measurement of clock speed. Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10S is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com. Microsoft and Windows are either registered trademarks or trademarks of Microsoft Corporation in the United States and/or other countries.
[9] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[10] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. Eyesafe® Display for Low Blue Light is the Display Compliance Test Specification quality. See https://eyesafe.com for more details.
[11] Requires Windows 11 and compatible processor with an NPU. Availability and features vary by market and device. Requires Microsoft account to log in. Where Copilot in Windows is not available, the Copilot key will lead to Windows Search. See http://aka.ms/WindowsAIFeatures
[12] HP AI Companion is available preloaded on select HP next gen AI PCs or is available for download from the Microsoft store and requires a HP next gen AI PC with a NPU supporting 40-60 TOPS and requires Windows 11. Perform requires account set up within 30 days of PC boot or enrollment through the HP AI Companion app. Some features require customer upload of local data. Five (5) library 100MB limit each, supported files may vary and at launch include pdf, .txt., .docx files.
[13] Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
[14] Percentage of ocean-bound plastic contained in each component varies by product. Laptops manufactured with recycled aluminum material in product cover. Percent of recycled aluminum varies by product.
[15] EPEAT® Gold registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
[16] ENERGY STAR and the ENERGY STAR logo are registered trademarks of the U.S. Environmental Protection Agency.
[17] Recharges your battery up to 50% within 30 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
[18] Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 7 (802.11BE) functionality requires compatible future OS. compatible processor, and a Wi-Fi 7 router, sold separately. Wi-Fi 7 is backwards compatible with prior 802.11 specs. Available in countries where Wi-Fi 7 is supported. The specification for 802.11BE is a draft specification and is not final. If the final specification differs from the draft specification, it may affect the ability of the device to communicate with other 802.11BE devices.
[19] Features may require software or other 3rd party applications to provide the described functionality. Internet service required and not included.
Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you don't be able to turn it back on.
Recharges your battery up to 50% within 30 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Qualcomm’s numbering is not a measurement of clock speed.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 7 (802.11BE) functionality requires Windows 11 2024, select Intel® Core™ or Intel® Core™ Ultra processor, and a Wi-Fi 7 router, sold separately. Wi-Fi 7 is backwards compatible with prior 802.11 specs. Available in countries where Wi-Fi 7 is supported. The specification for 802.11BE is a draft specification and is not final. If the final specification differs from the draft specification, it may affect the ability of the device to communicate with other 802.11BE devices.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited; Call 1.800.474.6836 or support.hp.com for more information on Care Packs available after standard warranty expires. After standard warranty expires, an incident fee may apply; Service levels and response times for Care Packs may vary depending on your geographic location. Restrictions and limitations apply. Service starts at date of hardware purchase. For details, visit hp.com/go/carepack-services.
Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device.
Actual formatted capacity is less. Portion of internal storage is reserved for preloaded content; Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Must activate within 180 days of Windows activation.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device; Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Features may require software or other 3rd party applications to provide the described functionality. Internet service required and not included; Camera resolution refers to the image sensor active pixels. The actual image capture pixels depend on the app and/or aspect ratio selected.
HP BIOS Protection works with Windows 10 or 11 that ships with your PC; For more information visit hp.com/go/hpsupportassistant. (Link will vary outside of the U.S.) HP Support Assistant is only available on Windows-based PCs. Internet connection required for updating and connecting to HP Support; HP AI Navigator software application requires installation. See terms and conditions for all feature functionality.
Weight and system dimensions may fluctuate due to configuration and manufacturing variances.
Percentage of ocean-bound plastic contained in each component varies by product.
Laptops manufactured with recycled metal material in product cover. Percentage of recycled metal varies by product.
Keyboard components contain post-consumer recycled plastic. Percentage of post consumer recycled contained in each component varies by product.
1 month trial offer - Promotional offers may be for new members only and/or not be valid for all members and are only available for a limited time. Credit card and Xbox account required. After promotional period, subscription automatically continues at the then-current regular price (subject to change), unless cancelled, plus applicable taxes. To stop being charged, cancel your subscription or turn off recurring billing in your Microsoft account (account.microsoft.com/services) or on your Xbox console, before the next billing date. For more details, see support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. Purchase of Xbox Game Pass Ultimate automatically upgrades your existing Xbox Live Gold, Xbox Game Pass (PC or Console), and/or EA Play membership(s) to Xbox Game Pass Ultimate at a conversion ratio each based on days remaining. Learn how this works at xbox.com/gamepass. See Microsoft xbox.com/en-US/legal/subscription-terms for more details.
The Flicker-free capability is eliminating screen flickering through integrating DC-dimming LED backlights or LED emissions. OLED panel is functional with DC-DIMMING when above 100nits.
Bluetooth® 5.4 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.4 will function as Bluetooth® 5.3 or lower.