location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Enhanced Business Paper, Matte, 40 lb, 8.5 x 11 in (216 x 279 mm), 150 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enhanced Business Paper, Matte, 40 lb, 8.5 x 11 in (216 x 279 mm), 150 sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9ZE20A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850299858 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 16:47:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Enhanced Business Paper, Matte, 40 lb, 8.5 x 11 in (216 x 279 mm), 150 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Give your printed materials a professional look and feel. HP Enhanced Business Paper, Matte provides excellent-quality output for your sales presentations, brochures, and proposals.
  • - Print with FSC®-certified[1] HP Photo Papers, sourced from sustainably managed forests according to Forest Stewardship Council® standards. And your prints are recyclable as mixed paper.[2]
  • - HP Enhanced Business Paper, Matte works with inkjet printers and is optimized for HP printers and Original HP Ink, for compelling sales presentations, brochures, and proposals.
Guarantee: 90 day warranty, manufacturer will replace if defective
Long product name HP Enhanced Business Paper, Matte, 40 lb, 8.5 x 11 in (216 x 279 mm), 150 sheets :
The short editorial description of HP Enhanced Business Paper, Matte, 40 lb, 8.5 x 11 in (216 x 279 mm), 150 sheets

Enhanced Business Paper, Matte, 40 lb, 8.5 x 11 in (216 x 279 mm), 150 sheets
More>>>
HP Enhanced Business Paper, Matte, 40 lb, 8.5 x 11 in (216 x 279 mm), 150 sheets:
The official marketing text of HP Enhanced Business Paper, Matte, 40 lb, 8.5 x 11 in (216 x 279 mm), 150 sheets as supplied by the manufacturer

Ideal for inkjet printer users and HP Inkjet printer owners producing sales presentations, brochures, and proposals.

Print projects with a professional look and feel on both sides. HP Enhanced Business Paper, Matte is FSC® certified[1] and provides crisp, black text and sharp color graphics on sales presentations, brochures, and proposals.

Short summary description HP Enhanced Business Paper, Matte, 40 lb, 8.5 x 11 in (216 x 279 mm), 150 sheets:
This short summary of the HP Enhanced Business Paper, Matte, 40 lb, 8.5 x 11 in (216 x 279 mm), 150 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Enhanced Business Paper, Matte, 40 lb, 8.5 x 11 in (216 x 279 mm), 150 sheets, Inkjet printing, Letter (215.9x279.4 mm), Matt, 150 sheets, 150 g/m², White

Long summary description HP Enhanced Business Paper, Matte, 40 lb, 8.5 x 11 in (216 x 279 mm), 150 sheets:
This is an auto-generated long summary of HP Enhanced Business Paper, Matte, 40 lb, 8.5 x 11 in (216 x 279 mm), 150 sheets based on the first three specs of the first five spec groups.

HP Enhanced Business Paper, Matte, 40 lb, 8.5 x 11 in (216 x 279 mm), 150 sheets. Recommended usage: Inkjet printing, Paper size: Letter (215.9x279.4 mm), Finish type: Matt. Width: 279,4 mm, Depth: 215,9 mm, Height: 29,5 mm. Pallet weight: 630,77 g, Number of cartons per pallet: 80 pc(s), Number of layers per pallet: 5 pc(s). Quantity per pallet: 400 pc(s), Quantity per pack: 1 pc(s). Pallet dimensions (W x D x H): 1219,2 x 1016 x 1137,67 mm, Stacking number for pallet: 1 pc(s), Pallet dimensions (W x D x H) (imperial): 1219,2 x 1016 x 1137,7 mm (48 x 40 x 44.8")

Features
Recommended usage *
Inkjet printing
Paper size *
Letter (215.9x279.4 mm)
Finish type *
Matt
Sheets per pack *
150 sheets
Colored paper *
No
Product color
White
Media weight *
150 g/m²
Weight
1,4 kg
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
15 - 75%
Weight & dimensions
Width
279,4 mm
Depth
215,9 mm
Height
29,5 mm
Package width
279,4 mm
Package depth
215,9 mm
Package height
29,5 mm
Weight & dimensions
Package weight
1,42 kg
Technical details
Master (outer) case gross weight (imperial)
7,49 kg (16.5 lbs)
Number of cartons per pallet layer
16 pc(s)
Logistics data
Pallet weight
630,77 g
Number of cartons per pallet
80 pc(s)
Number of layers per pallet
5 pc(s)
Master (outer) case weight
7,49 g
Quantity per master (outer) case
5 pc(s)
Other features
Quantity per pallet
400 pc(s)
Pallet dimensions (W x D x H)
1219,2 x 1016 x 1137,67 mm
Stacking number for pallet
1 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 1137,7 mm (48 x 40 x 44.8")
Pallet weight (imperial)
630,8 kg (1390.6 lbs)
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Enhanced Business Paper, Matte, 40 lb, 8.5 x 11 in (216 x 279 mm), 150 sheets:
Disclaimer

[1] HP has a policy for offering Forest Stewardship Council® (FSC®)-certified papers that are sourced from FSC®-certified forests and other controlled sources. HP trademark license code FSC®-C017543, see http://www.fsc.org . Not all FSC®-certified products are available in all regions, look for logo on pack.