HP logo

HP 6226R processor 2,9 GHz 22 MB

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92638
Info modified on:
28 Apr 2024, 11:51:10
End of life date:
31 Mar 2024
Short summary description HP 6226R processor 2,9 GHz 22 MB:

HP 6226R, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, Intel, 6226R, 2,9 GHz

Long summary description HP 6226R processor 2,9 GHz 22 MB:

HP 6226R. Processor family: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 1,02 TB, Memory types supported by processor: DDR4-SDRAM. Supported instruction sets: AVX-512, SSE4.2, AVX, AVX 2.0, Scalability: 2S. Processor package size: 76.0 x 56.5 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.