location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP Obelisk 875-1057nf Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP Obelisk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
875
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
875-1057nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9RJ89EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850353871 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP OMEN by HP Obelisk 875-1057nf Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming PC Black 750 W
  • - Intel® Core™ i7 i7-9700F 3 GHz
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1,51 TB HDD+SSD
  • - NVIDIA GeForce RTX 2080 SUPER 8 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP OMEN by HP Obelisk 875-1057nf Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Black:
This short summary of the HP OMEN by HP Obelisk 875-1057nf Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by HP Obelisk 875-1057nf, 3 GHz, Intel® Core™ i7, i7-9700F, 16 GB, 1,51 TB, Windows 10 Home

Long summary description HP OMEN by HP Obelisk 875-1057nf Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Black:
This is an auto-generated long summary of HP OMEN by HP Obelisk 875-1057nf Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.

HP OMEN by HP Obelisk 875-1057nf. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 2080 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9700F
Processor cores
8
Processor threads
8
Processor boost frequency
4,7 GHz
Processor frequency *
3 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
12 MB
Processor cache type
L3
System bus rate
8 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41,6 GB/s
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
ECC
No
Internal memory manufacturer
HyperX
Storage
Total storage capacity *
1,51 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 2080 SUPER
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Country of origin
China
Performance
Market positioning
Gaming
Audio system
DTS Studio Sound
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Trial software
McAfee LiveSafe, Microsoft Office 365
Bundled software
Dropbox
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
193738
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Brand-specific features
HP OMEN Command Center
Yes
HP JumpStart
Yes
HP Software provided
HP Audio Switch; HP Connection Optimize
HP segment
Home
Power
Power supply *
750 W
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Weight & dimensions
Width *
165 mm
Depth *
357 mm
Height *
433 mm
Package width
299 mm
Package depth
496 mm
Package height
516 mm
Package weight
12,1 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Source Review comments Score
neowin.net
Updated:
2020-02-24 05:29:30
Almost seven months ago, I reviewed HP's OMEN Obelisk, noting that Nvidia's GeForce RTX graphics are literally game-changing. That came with a Core i7-8700, an RTX 2080, and 32GB HyperX FURY DDR4-2666 memory.But that's nothing, as I've learned over the l...
Bottom line The HP OMEN Obelisk is a real beast of a PC, packing a 95W Intel Core i9-9900K and an Nvidia GeForce RTX 2080 Ti. I appreciate how this year's model isn't a simple spec upgrade, going from eighth- to ninth-gen CPUs; instead, HP is offering 95W K-series ch...
90%
tomshardware.com
Updated:
2020-02-24 05:29:30
The days of PCs built by big vendors with custom parts may soon be behind us. The 2019 edition of the HP Omen Obelisk ($3,103.99 as tested; $1,299.99 to start) takes a simple premise and upgrades it: a gaming desktop from an OEM with all standardized part...
Good Sleek design, Standard parts, Top-end part options...
Bad Needs better airflow, Right-side panel can be difficult to remove...
Bottom line The HP Omen Obelisk is a sleek desktop with premium part options, but its case design makes it difficult to make significant upgrades in the future...
80%
hothardware.com
Updated:
2020-02-24 05:29:30
Purchasing a powerful, good-looking gaming PC used to require a visit to a boutique PC maker or a custom-built system from a local computer shop. There was a time when you couldn't simply walk into a Future Shop or CompUSA and pick up something roughly eq...
Good DIY-Friendly, Simplistic, Stylish Chassis, Quality HyperX DRAM, Can Accommodate Water Cooling, Excellent Performance, Clean Cable Routing, Lots Of Configuration Options...
Bad Limited Memory And Expansion Slots...
Bottom line It's obvious HP put a lot of thought into the OMEN Obelisk's chassis design. Its easy to work on, with plenty of room for cooling, power supply, storage and graphics upgrades down the road. We appreciate the simplistic styling, clear side window and tool-...
75%
neowin.net
Updated:
2020-02-24 05:29:30
Normally, performance is one of the last things I talk about in a review, because for the most part, we know what to expect. But I think that the performance is the highlight of the OMEN Obelisk, if for no reason other than that it's a gaming PC and perfo...
Bottom line If you're looking for a powerful new desktop PC, this is it. It's one of the best towers that I've ever used, and as I mentioned in the title, Nvidia's new GeForce RTX 2080 is literally game-changing, due to the ray tracing feature.Honestly, the only thin...
90%
pcmag.com
Updated:
2020-02-24 05:29:30
Just a few car lengths back in the rearview mirror, yesterday's 4K-capable gaming PC was a massive semi-truck of a PC tower loaded with multiple graphics cards. The HP Omen Obelisk (starts at $919.99; $2,423 as tested), a compact MicroATX-based gaming des...
Good Designer looks, Excellent case quality, Ready for 4K gaming as configured, Factory-customizable, Removable dust filter...
Bad Expensive as tested, Liquid cooling only available with CPU upgrades, Internal wiring could be neater, No flash card reader, Only basic audio-outs...
Bottom line HP's Omen Obelisk gaming desktop impresses with its boutique-inspired design and features, but look for one with liquid cooling for the best performance...
80%
tomshardware.com
Updated:
2020-02-24 05:29:30
Most pre-built gaming desktops come with a proprietary part or two (often the motherboard). But the HP Omen Obelisk ($899.99 / £999 to start, $2,378.99 as tested) is based entirely around standardized, user-replaceable components. And while it's super eas...
Good Easy glass panel removal, All user-upgradable parts, Attractive case...
Bad Questionable air flow, Inside lighting not customizable...
Bottom line The HP Omen Obelisk is HP's most upgradable PC, but it needs at least one more fan and isn't entirely customizable...
70%
pcmag.com
Updated:
2020-06-11 05:34:07
HP's Omen Obelisk (starts at $999; $3,613 as tested) is a compact gaming desktop for enthusiasts. Our test configuration is the top-tier model, equipped with an Intel Core i9-9900K CPU, Nvidia GeForce RTX 2080 Ti graphics, 64GB of memory, and a boatload o...
Good Appealing compact build, Tasteful visual design, Very easy toolless interior access, Capable of high-frame-rate 1440p and 60fps 4K gaming, Other models cover a range of prices...
Bad Less-expensive competitors beat or match performance, Loud fans under full load...
Bottom line HP's Omen Obelisk is a compact gaming PC with a tasteful design and top-end performance. This Core i9 loadout is pricey, though, and competitors have an edge in speed. Consider another of its less-expensive configs...
70%
pcmag.com
Updated:
2020-06-11 05:34:07
Just a few car lengths back in the rearview mirror, yesterday's 4K-capable gaming PC was a massive semi-truck of a PC tower loaded with multiple graphics cards. The HP Omen Obelisk (starts at $919.99; $2,423 as tested), a compact MicroATX-based gaming des...
Good Designer looks, Excellent case quality, Ready for 4K gaming as configured, Factory-customizable, Removable dust filter...
Bad Expensive as tested, Liquid cooling only available with CPU upgrades, Internal wiring could be neater, No flash card reader, Only basic audio-outs...
Bottom line HP's Omen Obelisk gaming desktop impresses with its boutique-inspired design and features, but look for one with liquid cooling for the best performance...
80%
gadgetreview.com
Updated:
2020-07-23 18:50:34
The HP Omen Obelisk has a 9th Gen Intel Core i9 processor, and an Nvidia GeForce RTX 2080 video card with ray tracing technology. This desktop PC can play anything you throw at it, including the latest games. It gets top points for design thanks to the tr...
Good Intel Core i9 chipset with liquid cooling, 750W Platinum efficiency power supply, Nvidia GeForce RTX 2080 Super 6GB graphics card...
Bad Fans can get loud, Bottom of the case needs more ventilation...
Bottom line The HP Omen Obelisk is a great gaming PC that is powered by a 9th Gen Intel Core i9 chipset, Nvidia GeForce RTX 2080 GPU, and a 750W power supply. It also gets liquid cooling for the CPU, in-built Wi-Fi, plenty of RAM and storage, and looks sleek with its...
83%
Country Distributor
France 2 distributor(s)