HP logo

HP Pavilion TP01-0079nf Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 550 Windows 10 Home Mini Tower PC Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7786
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2021
Short summary description HP Pavilion TP01-0079nf Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 550 Windows 10 Home Mini Tower PC Silver:

HP Pavilion TP01-0079nf, 2,9 GHz, Intel® Core™ i5, i5-9400, 8 GB, 1 TB, Windows 10 Home

Long summary description HP Pavilion TP01-0079nf Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 550 Windows 10 Home Mini Tower PC Silver:

HP Pavilion TP01-0079nf. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon RX 550. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 310 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.