location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP Obelisk 875-0300nf AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 XT Windows 10 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP Obelisk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
875
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
875-0300nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9PV14EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850307430 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Mar 2021
Product end of life date
Bullet Points HP OMEN by HP Obelisk 875-0300nf AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 XT Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 500 W
  • - AMD Ryzen™ 7 3700X 3,6 GHz
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1,26 TB HDD+SSD
  • - AMD Radeon RX 5700 XT 8 GB AMD Radeon RX Vega 10
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP OMEN by HP Obelisk 875-0300nf AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 XT Windows 10 Home Tower PC Black:
This short summary of the HP OMEN by HP Obelisk 875-0300nf AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 XT Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by HP Obelisk 875-0300nf, 3,6 GHz, AMD Ryzen™ 7, 3700X, 16 GB, 1,26 TB, Windows 10 Home

Long summary description HP OMEN by HP Obelisk 875-0300nf AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 XT Windows 10 Home Tower PC Black:
This is an auto-generated long summary of HP OMEN by HP Obelisk 875-0300nf AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 XT Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.

HP OMEN by HP Obelisk 875-0300nf. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 7, Processor model: 3700X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon RX Vega 10, Discrete graphics card model: AMD Radeon RX 5700 XT. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
3700X
Processor cores
8
Processor threads
8
Processor boost frequency
4,4 GHz
Processor frequency *
3,6 GHz
Processor cache
32 MB
Processor cache type
L3
Processor lithography
12 nm
Thermal Design Power (TDP)
15 W
Number of processors installed
1
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
ECC
No
Internal memory manufacturer
HyperX
Storage
Total storage capacity *
1,26 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
AMD
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon RX 5700 XT
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
AMD Radeon RX Vega 10
On-board graphics card base frequency
1400 MHz
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Network
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
AMD B450
Audio system
DTS Studio Sound
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Pre-installed software
Netflix
Trial software
McAfee LiveSafe, Microsoft Office 365
Bundled software
Dropbox
Brand-specific features
HP OMEN Command Center
Yes
HP JumpStart
Yes
HP Software provided
HP Audio Switch; HP Connection Optimize
HP segment
Home
Power
Power supply *
500 W
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Weight & dimensions
Width *
165 mm
Depth *
357 mm
Height *
433 mm
Package width
299 mm
Package depth
496 mm
Package height
516 mm
Package weight
12,1 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes