CE Marking
(0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Premium Laptop
- - Intel Core Ultra 7 155H
- - Touchscreen 35,6 cm (14") WUXGA 1920 x 1200 pixels IPS
- - 16 GB 7500 MHz
- - 512 GB SSD
- - Wi-Fi 6E (802.11ax) Bluetooth 5.3
- - Lithium Polymer (LiPo) 68 Wh
More>>>
Short summary description HP EliteBook 1040 14 inch G11 Notebook PC Intel Core Ultra 7 155H Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB 512 GB SSD Wi-Fi 6E (802.11ax):
This short summary of the HP EliteBook 1040 14 inch G11 Notebook PC Intel Core Ultra 7 155H Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB 512 GB SSD Wi-Fi 6E (802.11ax) data-sheet is auto-generated and uses the product title and the first six key specs.
HP EliteBook 1040 14 inch G11 Notebook PC, Intel Core Ultra 7, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB, SSD
Long summary description HP EliteBook 1040 14 inch G11 Notebook PC Intel Core Ultra 7 155H Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB 512 GB SSD Wi-Fi 6E (802.11ax):
This is an auto-generated long summary of HP EliteBook 1040 14 inch G11 Notebook PC Intel Core Ultra 7 155H Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB 512 GB SSD Wi-Fi 6E (802.11ax) based on the first three specs of the first five spec groups.
HP EliteBook 1040 14 inch G11 Notebook PC. Product type: Laptop. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB. Total storage capacity: 512 GB, Storage media: SSD