location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragonfly
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9FU38EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850175794 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2021
Product end of life date
Bullet Points HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Blue
  • - Intel® Core™ i5 i5-8265U 1,6 GHz
  • - Touchscreen 33,8 cm (13.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB LPDDR3-SDRAM 2133 MHz
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 56 Wh 65 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue:
This short summary of the HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Dragonfly, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue:
This is an auto-generated long summary of HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue based on the first three specs of the first five spec groups.

HP Elite Dragonfly. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Blue

Design
Product type *
Hybrid (2-in-1)
Product color *
Blue
Form factor *
Convertible (Folder)
Country of origin
China
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
33,8 cm
Dual-screen
No
RGB color space
NTSC
Color gamut
72%
NTSC coverage (typical)
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8265U
Processor cores
4
Processor threads
8
Processor boost frequency
3,9 GHz
Processor frequency *
1,6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
L3
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1,8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Keyboard special features
Étanche
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
149088
Brand-specific features
HP speaker type
HP Quad Speakers
HP Management tools
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; Module de gestion intégrée HP Manageability Integration Kit
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
56 Wh
Battery weight
220 g
Power
AC adapter power
65 W
Security
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
304,3 mm
Depth
197,5 mm
Height
16,1 mm
Weight *
990 g
Packaging data
Package width
137 mm
Package depth
402 mm
Package height
315 mm
Other features
AC adapter included
Yes
Source Review comments Score
engadget.com
Updated:
2020-02-01 18:02:59
When HP launched the Elite Dragonfly, it made bold claims about this laptop being "lighter than air." Obviously, that's marketing hyperbole -- nothing tangible actually weighs less than air -- but the Elite Dragonfly is still pretty light. It comes in at...
Good Lightweight, Attractive design, Comfortable and quiet keyboard, Generous port offering for the size...
Bad Middling performance, Battery life could be better...
Bottom line It's tough to compare the Elite Dragonfly to other laptops, as few business convertibles today are this thin and light. You could get a ThinkPad X1 Yoga, which would provide a better typing experience, but the Elite Dragonfly just looks and feels so much...
88%
pcworld.com_techhive.com
Updated:
2020-02-01 18:02:59
The HP Elite Dragonfly is a corporate laptop made to please your manager—and isn't that the best way to get ahead in the working world? With a fingerprint-resistant finish, a beautiful cerulean magnesium body, and shoulder-friendly weight, the Elite Drago...
Good Lightweight, Long battery life, Enhanced security features...
Bad CPU performance lags behind others, Charging ports only on the right side of laptop, which can hinder mouse use, Some key functions force use of separate function key...
Bottom line The HP Elite Dragonfly is a corporate laptop offering a solid configuration with some premium options; good performance, amazing battery life; and a truly classy design. It's made for your boss, but whether it's deserved is another matter entirely...
80%
tomsguide.com
Updated:
2020-02-01 18:03:01
HP continues to liven up the business-class section of your nearest plane. It seems the copper and black Spectre laptops weren't enough, as the new HP Elite Dragonfly (starting at $1,629, and tested at $2,169) shocks the system with its elegant blue-magne...
Good Beautifu, eye-catching desig, Epic battery life (with optional upgrade, Bright and colorful scree, A strong set of of security option, Comfortable keyboard...
Bad Expensive...
Bottom line The HP Dragonfly's crisp, beautiful display; lightweight design; and robust security features combine to give you a laptop that's as nice to look at as it is to use. If only it didn't cost so much that I winced when I saw our testing unit's price. You cou...
0%
neowin.net
Updated:
2020-02-01 18:03:01
HP's Elite Dragonfly is a sort of successor to the last EliteBook x360 1030, not that it's discontinuing the EliteBook. This is a new product, rethinking what a business convertible can be. Rather than the standard aluminum, the Elite Dragonfly is made ou...
Bottom line The HP Elite Dragonfly is going to go down as one of my favorite PCs of the year, and that's for the same reason that I loved the EliteBook x360 1040 earlier this year. It's just great all-around, with a good screen, fantastic audio, and one of the best k...
80%
gadgetnutz.com
Updated:
2020-02-01 18:03:01
This is a whole new look for the Elitebook line, and it starts at $1,549. Source: HP Elite Dragonfly Review: A Luxury Business Laptop | Ars Technica...
0%
arstechnica.com
Updated:
2020-02-01 18:03:01
There are more ultra-mobile professionals now than ever before, which is why OEMs are developing increasingly thin-and-light laptops that will appeal to those users. No one wants to add heft to their bag, regardless of whether they're going off on a 10-ho...
Good performance, Great battery life...
Bad 16:9 display aspect ratio, Both Thunderbolt 3 charging ports on one side of the device, Squished arrow keys, Loud fans...
0%
zdnet.com
Updated:
2020-02-24 00:26:16
HP's 13-inch Elite Dragonfly, announced last September, is among the first wave of premium laptops to fly under the banner of Intel's Project Athena, which aims to guide OEMs towards the delivery of advanced devices that align closely with users' needs...
Good Slim, elegant yet robust industrial design, Webcam with IR and privacy shutter, Optional Sure View and 4K screens, Optional LTE mobile broadband, High-quality keyboard, Good performance for mainstream workloads, Good battery life...
Bad 8th-generation Intel processors...
90%
laptopmedia.com
Updated:
2020-02-24 00:26:16
Currently, it is the lightest laptop HP sells, at just under a kilogram. Even though the Whiskey Lake processors are not exactly on the bleeding edge of technology, anymore, you get plenty of stuff for your pretty money. One of the great features of this...
Good Sub 1kg magnesium chassis, Outstanding battery life, PCIe x4 support, Two Thunderbolt 3 ports, An HP Pen inside the box, Input devices are on point, Great speakers, WiFi 6 and optional LTE support...
Bad RAM is soldered to the motherboard, Our unit had issues with Sure View, Premium price tag...
Bottom line What impressed us most about this guy? Certainly the battery life. Indeed the laptop is a pretty well-rounded business machine, but getting 20 hours of Web browsing on one charge? Come on, this thing will last you through two workdays without the need for...
0%
hothardware.com
Updated:
2020-02-24 00:26:16
The high end 2-in-1 notebook market is pretty crowded with entrants from Microsoft, Dell, Lenovo, HP, ASUS and others. As a result, it's pretty tough to make a convertible laptop that stands out from the rest. HP's doing its best, however, with its new E...
Bottom line Tags:HP,laptop,review,elite-dragonflyADQualityAuto360p720p1080pTop articles1/5READ MOREHP Elite Dragonfly Review: A Super Stylish 2-In-1LaptopImage galleryRelated contentMicrosoft Surface Pro X And Pro 7 Review: Snapdragon And x86 ExperienceDell XPS 13 (2...
0%
notebookcheck.net
Updated:
2020-04-15 02:02:22
A real EliteBook? HP introduced the Elite Dragonfly as a convertible with a weight of under 1 kg. But is the light business convertible really a full-fledged EliteBook, or is it a reduced version that is primarily supposed to look good on a desk? We revie...
Good high-quality and lightweight case, Wi-Fi 6 & LTE, very good keyboard, comprehensive service and warranty options, comprehensive security features, USB-A, USB-C and HDMI, long battery runtime, good speakers, Active Pen included...
Bad low CPU performance, fan spins up quickly (but is quiet), bad webcam, glossy screen is a problem outdoors, SSD with Optane storage is not convincing, no (micro) SD reader, limited maintainability...
Bottom line – Elite Dragonfly is a very good Business ConvertibleIs the Elite Dragonfly a real EliteBook? After our comprehensive review, we can answer this question with a definitive "yes". You get a high-quality and sturdy chassis, comprehensive security features...
90%
neowin.net
Updated:
2020-05-13 17:22:19
HP's Elite Dragonfly is an excellent convertible PC. I know this because I reviewed one just a few months ago in December. Essentially, it takes the EliteBook x360 1030 and packs it into a magnesium chassis, making it much lighter. It still has its best-...
95%
windowscentral.com
Updated:
2020-05-29 14:07:14
Source: Daniel Rubino/Windows CentralThe HP Elite Dragonfly was announced in late 2019 as a new Ultrabook built for the discerning business user who also wants an excellent all-around laptop. On paper, there's a lot to like about the Dragonfly because i...
Good Gorgeous design and craftsmanship, Excellent port selection, Lots of features and configuration options, Outstanding audio and typing, Optional 4G LTE (soon 5G)...
Bad 4G LTE modem is finicky, Battery life is just OK, Only 8th Gen Intel due to vPro, It gets warm, has a noisy fan...
80%
Laptopmag.com
Updated:
2020-06-06 07:58:28
As I wrote last year, I was thoroughly impressed by the HP Elite Dragonfly, so much so that it earned 4.5 stars and an Editor's Choice award. But as taken as I was with the ultralight beauty I was none to pleased about it only having an 8th Gen Intel proc...
Good Gorgeous, lightweight design, 10th Gen Intel CPU, Bright, vivid display, A host of security features...
Bottom line The latest HP Elite Dragonfly adds 5G and Tile functionality to an already excellent laptop...
0%
Laptopmag.com
Updated:
2020-06-06 07:58:28
“This doesn't look like a business laptop.”“Really? This is a 2-in-1?”If my colleagues' comments have taught me anything, it's that looks can be very deceiving because the HP Elite Dragonfly is both those things and more. Priced at $2,169, the Dragonfly h...
Good Gorgeous, lightweight design, Extremely long battery life, Comfortable keyboard, Solid performance, Bright, vivid display, A host of security features...
Bad Audio needs some tuning...
Bottom line The HP Elite Dragonfly offers tons of security, nearly 13 hours of battery life and solid performance in one of the prettiest chassis ever...
0%
theverge.com
Updated:
2020-11-08 06:15:37
L ast Last year's HP Elite Dragonfly was perhaps the nicest business laptop we've ever tested. This year's Elite Dragonfly is almost identical to that machine, which is fine because, again, the HP Elite Dragonfly was exceptional in just about every way. T...
Good Sure View Reflect screen, Tile tracker works, Exceptional keyboard, 11-hour battery life...
Bad Expensive, Screen is quite glossy in privacy mode, Last-generation processors...
85%
Country Distributor
France 1 distributor(s)