HP logo

HP Pavilion 24-k0109 Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1717
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Apr 2021
Short summary description HP Pavilion 24-k0109 Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

HP Pavilion 24-k0109, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 12 GB, 512 GB, Windows 10 Home

Long summary description HP Pavilion 24-k0109 Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

HP Pavilion 24-k0109. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2 GHz. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.