location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 32-a0013nf Intel® Core™ i5 i5-9400 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-a0013nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9CV30EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721752635 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2020
Product end of life date
Bullet Points HP ENVY 32-a0013nf Intel® Core™ i5 i5-9400 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black 280 W
  • - Intel® Core™ i5 i5-9400 2,9 GHz
  • - 80 cm (31.5") 4K Ultra HD 3840 x 2160 IPS
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1,51 TB HDD+SSD Card reader integrated
  • - NVIDIA® GeForce® GTX 1650 4 GB Intel® UHD Graphics 630
  • - 5 MP
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP ENVY 32-a0013nf Intel® Core™ i5 i5-9400 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Black:
This short summary of the HP ENVY 32-a0013nf Intel® Core™ i5 i5-9400 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 32-a0013nf, 80 cm (31.5"), 4K Ultra HD, Intel® Core™ i5, 16 GB, 1,51 TB, Windows 10 Home

Long summary description HP ENVY 32-a0013nf Intel® Core™ i5 i5-9400 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of HP ENVY 32-a0013nf Intel® Core™ i5 i5-9400 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

HP ENVY 32-a0013nf. Product type: All-in-One PC. Display diagonal: 80 cm (31.5"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2,9 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type *
4K Ultra HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
450 cd/m²
Panel type
IPS
Screen shape
Flat
High Dynamic Range (HDR) technology
DisplayHDR 600
RGB color space
DCI-P3
Anti-glare screen
Yes
Color gamut
98%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
9th gen Intel® Core™ i5
Processor model *
i5-9400
Processor cores
6
Processor threads
6
Processor boost frequency
4,1 GHz
Processor frequency *
2,9 GHz
Processor cache
9 MB
Processor cache type
L3
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Bus type
DMI3
Processor codename
Coffee Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8+2x4, 1x16, 2x8
Tjunction
100 °C
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41,6 GB/s
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
2 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
1,51 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® GTX 1650
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0X3E98/x92
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
16 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Network
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Thunderbolt 3 ports quantity
1
HDMI ports quantity *
2
HDMI version
2.0
Microphone in
No
Combo headphone/mic port
Yes
Design
Product color *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H370
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Trial software
Netflix, Microsoft Office 365, McAfee LiveSafe
Bundled software
Dropbox
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0,00
Processor ARK ID
134898
Brand-specific features
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Display Control
Yes
HP Support Assistant
Yes
HP front camera
HP Privacy HD IR
Power
AC adapter power
280 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
719,6 mm
Depth (with stand)
174 mm
Height (with stand)
557,2 mm
Weight (with stand)
13,8 kg
Package width
867 mm
Package depth
287 mm
Package height
655 mm
Package weight
20,9 kg
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Display bezel technology
Micro-Edge
Display diagonal (metric)
80 cm
Autonomy mode
No
Detachable display
No
Infrared (IR) camera
Yes
Source Review comments Score
neowin.net
Updated:
2020-02-01 14:50:59
I don't usually use an all-in-one PC. Normally, I'm using a gaming tower with a 65W or 95W processor and Nvidia RTX graphics. On top of that, I've got my two monitors, some Logitech speakers, a Logitech Brio webcam, and so on.Unfortunately, most all-in-on...
Bottom line Premium all-in-one PCs are a lot of fun, because as the name suggests, they're the whole package. It's a very clean setup with a single cable for power and Bluetooth peripherals. You don't have to worry about a bunch of different pieces, like a tower, a m...
95%
engadget.com
Updated:
2020-02-01 14:50:59
All-in-one computers typically aren't that exciting, not when we've got ultra-thin laptops hogging the spotlight. But HP's new Envy 32 All-in-One might make you rethink what's possible with a large table-top PC. It's a multimedia powerhouse, with a 31.5-i...
Good Gorgeous and large screen, Excellent Bang & Olufsen speakers, Powerful CPU and GPU, Elegant design, Thoughtful features like wireless charging...
Bad Mouse and keyboard feel awfully cheap, No touchscreen support like Surface Studio...
Bottom line HP's newest all-in-one PC is made for people who want to be surrounded with a gorgeous screen and excellent sound. It's a multimedia powerhouse, though it's a shame that HP's mouse and keyboard feel pretty cheap.How would you rate the Envy 32 All-in-One?W...
84%
Laptopmag.com
Updated:
2020-06-06 07:23:35
For many people, the world of all-in-ones is populated by the iMac, the Surface Studio and everything else. Launched at CES 2020, HP's Envy 32 needs to be added to the discussion. Anyone who wants a powerful all-in-one that can run demanding programs and...
Good Attractive, modern design, Fast performance and RTX graphics, Bright, sharp 32-inch 4K display, Booming speakers with BT function, Decent keyboard/mouse included...
Bad Can't adjust height, swivel, No Core i9 option, Missing a touch-screen option...
Bottom line HP's Envy 32 AiO, a beautiful, powerful and feature-filled Windows 10 all-in-one, is an excellent alternative to the iMac...
0%
pcmag.com
Updated:
2020-06-10 05:10:00
All-in-one desktop PCs aren't too common compared to their traditional tower counterparts, but we've seen plenty of strong entries over the years. The Apple iMac set the bar in this category ages ago, while Microsoft's Surface Studio 2 has its own touch-s...
Good Spacious 32-inch 4K display, Intel Core i7-9700 CPU is snappy on all fronts, Gaming-ready GeForce RTX 2060 graphics, Booming sound bar also works as smartphone-controlled Bluetooth speaker, Wireless charging pad on base...
Bad No touch-screen option, Screen tilts but doesn't pivot, Big power brick...
Bottom line The HP Envy 32 is an excellent all-in-one desktop thanks to its large 4K display, robust built-in sound bar, and potent components that are ready to power through work and play...
80%
mbreviews.com
Updated:
2020-09-17 07:00:00
Depending on your work, the time needed in front of the computer and the amount of multitasking, most people often reach a dilemma. Dual-monitor setup or one big screen monitor? Well. it depends. Some studies have reached some conclusions (maybe hastily)...
Good 2K Resolution, Wide HD Type, Good Speakers, Is Afforable, Two HDMI Ports...
Bad Relatively Slow Response Time, Not 3D Compatible, No USB 3.0...
Bottom line At first we were quite confused by the lack of attention this monitor received, since HP Envy is a decent 32 inch computer monitor, delivers a good image quality, high quality sound and it isn't overpriced, but historically speaking, HP gained a somewhat...
87%