location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP GT15-0631nf PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
25L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT15-0631nf PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9B0A1EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961219197 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 03:26:23
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP GT15-0631nf PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming PC Black 500 W
  • - AMD Ryzen™ 5 5600G
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 4060 8 GB AMD Radeon Graphics
  • - Ethernet LAN 10,1000,100 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Home
More>>>
Short summary description OMEN by HP GT15-0631nf PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Black:
This short summary of the OMEN by HP GT15-0631nf PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP GT15-0631nf PC, AMD Ryzen™ 5, 5600G, 16 GB, DDR4-SDRAM, 512 GB, Windows 11 Home

Long summary description OMEN by HP GT15-0631nf PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Black:
This is an auto-generated long summary of OMEN by HP GT15-0631nf PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Black based on the first three specs of the first five spec groups.

OMEN by HP GT15-0631nf PC. Processor family: AMD Ryzen™ 5, Processor model: 5600G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Power supply: 500 W. Chassis type: Tower. Product type: PC. Weight: 13,8 kg. Product color: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
5600G
Processor cores
6
Processor threads
12
Processor boost frequency
4,4 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
Internal memory manufacturer
HyperX
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express
NVMe
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board GPU manufacturer
AMD
On-board graphics card model *
AMD Radeon Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
3
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Color name
Black, glass side panel, dark chrome logo
Volume
25 L
Placement supported
Vertical
Product color *
Black
RGB memory lighting
Yes
Introduction year
2023
Performance
Market positioning
Gaming
Motherboard chipset
AMD B550
Motherboard form factor
micro ATX
Audio output channels
5.1 channels
Password protection
Yes
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Compatible operating systems
McAfee LiveSafe; Dropbox
Processor special features
Intel Extreme Memory Profile (XMP)
Yes
Brand-specific features
HP segment
Home
Power
Power supply *
500 W
Power supply input voltage
50/60 V
Power supply input frequency
100 - 240 Hz
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width *
165 mm
Depth *
396,1 mm
Height *
448 mm
Weight *
13,8 kg
Package width
498 mm
Package depth
299 mm
Package height
570 mm
Package weight
14,2 kg