HP logo

HP Elite 805 G9 AMD Ryzen™ 5 8500G 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1547
Info modified on:
29 Oct 2024, 07:05:46
Short summary description HP Elite 805 G9 AMD Ryzen™ 5 8500G 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

HP Elite 805 G9, 3,7 GHz, AMD Ryzen™ 5, 8500G, 8 GB, 256 GB, Windows 11 Pro

Long summary description HP Elite 805 G9 AMD Ryzen™ 5 8500G 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

HP Elite 805 G9. Processor frequency: 3,7 GHz, Processor family: AMD Ryzen™ 5, Processor model: 8500G. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 740M. Operating system installed: Windows 11 Pro. Power supply: 260 W. Chassis type: SFF. Product type: PC. Weight: 5,4 kg. Product color: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.