location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17-cn0009nf Intel® Celeron® N4120 Laptop 43,9 cm (17.3") HD+ 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cn0009nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91Z31EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498749686 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2024 01:48:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP 17-cn0009nf Intel® Celeron® N4120 Laptop 43,9 cm (17.3") HD+ 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Clamshell Black
  • - Intel® Celeron® N4120 1,1 GHz
  • - 43,9 cm (17.3") HD+ 1600 x 900 pixels
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® UHD Graphics 600
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 41 Wh 8,25 h 45 W
  • - Windows 11 Home in S mode
More>>>
Short summary description HP 17-cn0009nf Intel® Celeron® N4120 Laptop 43,9 cm (17.3") HD+ 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Black:
This short summary of the HP 17-cn0009nf Intel® Celeron® N4120 Laptop 43,9 cm (17.3") HD+ 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 17-cn0009nf, Intel® Celeron®, 1,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 128 GB

Long summary description HP 17-cn0009nf Intel® Celeron® N4120 Laptop 43,9 cm (17.3") HD+ 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Black:
This is an auto-generated long summary of HP 17-cn0009nf Intel® Celeron® N4120 Laptop 43,9 cm (17.3") HD+ 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Black based on the first three specs of the first five spec groups.

HP 17-cn0009nf. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4120, Processor frequency: 1,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 11 Home in S mode. Product color: Black

Design
Color name
Jet black cover and base, starry black keyboard frame
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2023
Original brand name
HP
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
Anti-glare screen
Yes
Display brightness
250 cd/m²
Display diagonal (metric)
43,9 cm
RGB color space
NTSC
Color gamut
60%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N4120
Processor cores
4
Processor threads
4
Processor boost frequency
2,6 GHz
Processor frequency *
1,1 GHz
Processor cache
4 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 4 GB
Non-ECC
Yes
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 600
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Network
Antenna type
1x1
WLAN controller model
Realtek RTL8821CE-M
WLAN controller manufacturer
Realtek
Bluetooth
Yes
Bluetooth version
4.2
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel SoC
Repairability index
5.7
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system installed *
Windows 11 Home in S mode
Bundled software
McAfee LiveSafe; Dropbox
Processor special features
CPU configuration (max)
1
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Battery life (max)
8,25 h
Continuous video playback time
11,5 h
Fast charging
Yes
Battery weight
175 g
Power
AC adapter power
45 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width
400,7 mm
Depth
257,8 mm
Height
19,9 mm
Weight *
2,05 kg
Packaging data
Package width
69 mm
Package depth
552 mm
Package height
343 mm
Package weight
2,96 kg