location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slimline Desktop - 290-a0022nfm AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black, Indigo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slimline
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
290
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slimline Desktop - 290-a0022nfm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8XB84EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721331779 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 09 Jan 2020
Product end of life date
Bullet Points HP Slimline Desktop - 290-a0022nfm AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black, Indigo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black, Indigo 65 W
  • - AMD A4 A4-9125 2,3 GHz
  • - 4 GB DDR4-SDRAM 1866 MHz 1 x 4 GB
  • - 1 TB HDD
  • - AMD Radeon R3
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP Slimline Desktop - 290-a0022nfm AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black, Indigo:
This short summary of the HP Slimline Desktop - 290-a0022nfm AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black, Indigo data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slimline Desktop - 290-a0022nfm, 2,3 GHz, AMD A4, A4-9125, 4 GB, 1 TB, Windows 10 Home

Long summary description HP Slimline Desktop - 290-a0022nfm AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black, Indigo:
This is an auto-generated long summary of HP Slimline Desktop - 290-a0022nfm AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black, Indigo based on the first three specs of the first five spec groups.

HP Slimline Desktop - 290-a0022nfm. Processor frequency: 2,3 GHz, Processor family: AMD A4, Processor model: A4-9125. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini Tower. Product type: PC. Product color: Black, Indigo

Processor
Processor manufacturer *
AMD
Processor family *
AMD A4
Processor model *
A4-9125
Processor cores
2
Processor boost frequency
2,6 GHz
Processor frequency *
2,3 GHz
Processor cache
1 MB
Processor cache type
L2
Processor lithography
28 nm
Thermal Design Power (TDP)
15 W
Number of processors installed
1
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
1866 MHz
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
No
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon R3
On-board graphics card base frequency
686 MHz
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
1x1
Bluetooth
Yes
Network
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini Tower
Cable lock slot
Yes
Product color *
Black, Indigo
Country of origin
China
Performance
Audio system
DTS Studio Sound
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Compatible operating systems
Dropbox
Brand-specific features
HP segment
Home
Power
Power supply *
65 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
95 mm
Depth *
295,7 mm
Height *
270 mm
Weight *
2,97 kg
Package width
499 mm
Package depth
342 mm
Package height
196 mm
Package weight
6 kg
Packaging content
Display included *
No
Keyboard included
Yes
Power cord included
Yes