Bullet Points HP Slimline 290-a0022nf AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black, Indigo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - PC Black, Indigo 65 W
- - AMD A4 A4-9125 2,3 GHz
- - 4 GB DDR4-SDRAM 1866 MHz 1 x 4 GB
- - 1 TB HDD Card reader integrated
- - AMD Radeon R3
- - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
- - Windows 10 Home 64-bit
More>>>
Short summary description HP Slimline 290-a0022nf AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black, Indigo:
This short summary of the HP Slimline 290-a0022nf AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black, Indigo data-sheet is auto-generated and uses the product title and the first six key specs.
HP Slimline 290-a0022nf, 2,3 GHz, AMD A4, A4-9125, 4 GB, 1 TB, Windows 10 Home
Long summary description HP Slimline 290-a0022nf AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black, Indigo:
This is an auto-generated long summary of HP Slimline 290-a0022nf AMD A4 A4-9125 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black, Indigo based on the first three specs of the first five spec groups.
HP Slimline 290-a0022nf. Processor frequency: 2,3 GHz, Processor family: AMD A4, Processor model: A4-9125. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini Tower. Product type: PC. Product color: Black, Indigo