location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Workstation Z4 G4 Tower Intel Xeon W W-2265 64 GB DDR4-SDRAM NVIDIA RTX A4500

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Workstation Z4 G4 Tower
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8Q303UA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498028439 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2024 03:14:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP Workstation Z4 G4 Tower Intel Xeon W W-2265 64 GB DDR4-SDRAM NVIDIA RTX A4500
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Xeon W W-2265 3,5 GHz
  • - 64 GB DDR4-SDRAM 2933 MHz 4 x 16 GB
  • - NVIDIA RTX A4500 20 GB
More>>>
Short summary description HP Workstation Z4 G4 Tower Intel Xeon W W-2265 64 GB DDR4-SDRAM NVIDIA RTX A4500:
This short summary of the HP Workstation Z4 G4 Tower Intel Xeon W W-2265 64 GB DDR4-SDRAM NVIDIA RTX A4500 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Workstation Z4 G4 Tower, 3,5 GHz, Intel Xeon W, W-2265, 64 GB, DDR4-SDRAM

Long summary description HP Workstation Z4 G4 Tower Intel Xeon W W-2265 64 GB DDR4-SDRAM NVIDIA RTX A4500:
This is an auto-generated long summary of HP Workstation Z4 G4 Tower Intel Xeon W W-2265 64 GB DDR4-SDRAM NVIDIA RTX A4500 based on the first three specs of the first five spec groups.

HP Workstation Z4 G4 Tower. Processor frequency: 3,5 GHz, Processor family: Intel Xeon W, Processor model: W-2265. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Discrete graphics card model: NVIDIA RTX A4500

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor model *
W-2265
Processor cores
12
Processor threads
24
Processor boost frequency
4,6 GHz
Processor frequency *
3,5 GHz
Memory
Internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
4 x 16 GB
Memory clock speed
2933 MHz
Memory
ECC
Yes
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX A4500
Discrete graphics card memory
20 GB
Discrete graphics memory type
GDDR6
Packaging content
Keyboard connectivity
Wired
Input device model
Clavier HP Premium
Other features
Keyboard type
USB
Country Distributor
United States 1 distributor(s)