location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio G5 Intel® Core™ i7 i7-9850H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8JL83EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2020
Product end of life date
Bullet Points HP ZBook Studio G5 Intel® Core™ i7 i7-9850H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 5 (802.11ac) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Mobile workstation Clamshell Silver
  • - Intel® Core™ i7 i7-9850H 2,6 GHz
  • - 39,6 cm (15.6") 4K Ultra HD 3840 x 2160 pixels IPS LED backlight 16:9
  • - 32 GB DDR4-SDRAM 2666 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA Quadro T2000 4 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium Polymer (LiPo) 95,6 Wh 150 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP ZBook Studio G5 Intel® Core™ i7 i7-9850H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This short summary of the HP ZBook Studio G5 Intel® Core™ i7 i7-9850H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 5 (802.11ac) Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio G5, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB

Long summary description HP ZBook Studio G5 Intel® Core™ i7 i7-9850H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This is an auto-generated long summary of HP ZBook Studio G5 Intel® Core™ i7 i7-9850H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 5 (802.11ac) Windows 10 Home Silver based on the first three specs of the first five spec groups.

HP ZBook Studio G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9850H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product color: Silver

Design
Product type *
Mobile workstation
Product color *
Silver
Form factor *
Clamshell
Market positioning
Business
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
600 cd/m²
Display diagonal (metric)
39,6 cm
RGB color space
Adobe RGB
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9850H
Processor cores
6
Processor threads
12
Processor boost frequency
4,6 GHz
Processor frequency *
2,6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
L3
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA Quadro T2000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® CM246
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191047
Brand-specific features
HP speaker type
HP Dual Speakers
HP Security tools
HP Device Access Manager; HP Fingerabdrucksensor; HP Password Manager; HP Power On Authentication; HP Security Manager; Pre-Boot-Authentifizierung; HP Sure Click; Measured Boot; HP BIOS Config Utility (BCU); HP Client Catalog; HP Driver Packs; HP System Software Manager (SSM); HP Manageability Integration Kit Gen2; HP BIOSphere mit Sure Start Gen4; HP Secure Disk Erase; HP Host-basierte Mac-Adresse
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
95,6 Wh
Power
AC adapter power
150 W
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
360 mm
Depth
254 mm
Height (front)
8,8 mm
Height (rear)
1,74 cm
Weight *
2 kg
Other features
AC adapter included
Yes
Source Review comments Score
Laptopmag.com
Updated:
2020-02-24 05:01:56
HP's ZBook 15 G5 ($3,435 as tested) is an absolute beast, waiting to chew through anything you can throw at it with its 8th Gen Core i7 processor and Nvidia Quadro P2000 GPU. As you're pounding away at work, you'll be comforted by a deep-travel keyboard...
Good Military-durable, Comfortable keyboard, Solid speakers, Strong Performance, Long battery life...
Bad Chunky design, Display has narrow viewing angles, Blotchy webcam...
Bottom line The HP ZBook 15 G5 has a strong processor, long battery life and a solid keyboard, but the Sure View display isn't stellar...
70%
Country Distributor
Deutschland 1 distributor(s)