HP logo

HP Z2 SFF G4 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Workstation Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57121
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Jun 2021
Short summary description HP Z2 SFF G4 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Workstation Black:

HP Z2 SFF G4, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description HP Z2 SFF G4 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Workstation Black:

HP Z2 SFF G4. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: 9500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: Workstation. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.