location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 7 Pro 27 inch 4K Thunderbolt 4 Monitor - 727pk PVC Free computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 7 Pro 27 inch 4K Thunderbolt 4 Monitor - 727pk PVC Free
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8J9G2A5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497765953 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 00:42:31
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP Series 7 Pro 27 inch 4K Thunderbolt 4 Monitor - 727pk PVC Free computer monitor:
This short summary of the HP Series 7 Pro 27 inch 4K Thunderbolt 4 Monitor - 727pk PVC Free computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP Series 7 Pro 27 inch 4K Thunderbolt 4 Monitor - 727pk PVC Free, 613,4 mm, 225,2 mm, 540,5 mm, 613,4 mm, 74,5 mm, 354 mm

Long summary description HP Series 7 Pro 27 inch 4K Thunderbolt 4 Monitor - 727pk PVC Free computer monitor:
This is an auto-generated long summary of HP Series 7 Pro 27 inch 4K Thunderbolt 4 Monitor - 727pk PVC Free computer monitor based on the first three specs of the first five spec groups.

HP Series 7 Pro 27 inch 4K Thunderbolt 4 Monitor - 727pk PVC Free. Width (with stand): 613,4 mm, Depth (with stand): 225,2 mm, Height (with stand): 540,5 mm. Package width: 715 mm, Package depth: 161 mm, Package height: 455 mm. Weight: 6,5 kg, Height: 354 mm, Width: 613,4 mm

Power
European Product Registry for Energy Labelling (EPREL) code
1890503
Weight & dimensions
Width (with stand)
613,4 mm
Depth (with stand)
225,2 mm
Height (with stand)
540,5 mm
Width (without stand)
613,4 mm
Depth (without stand)
74,5 mm
Height (without stand)
354 mm
Packaging data
Package width
715 mm
Package depth
161 mm
Package height
455 mm
Package weight
9,8 kg
Other features
Weight
6,5 kg
Height
354 mm
Width
613,4 mm
Depth
74,5 mm
Country Distributor
United Kingdom 2 distributor(s)
Czech Republic 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)