HP logo

HP M01-F2252nf Bundle PC Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Tower Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26193
Info modified on:
25 Oct 2024, 00:23:30
Short summary description HP M01-F2252nf Bundle PC Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Tower Black:

HP M01-F2252nf Bundle PC, Intel® Core™ i3, i3-12100, 8 GB, DDR4-SDRAM, 512 GB, Windows 11 Home

Long summary description HP M01-F2252nf Bundle PC Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Tower Black:

HP M01-F2252nf Bundle PC. Processor family: Intel® Core™ i3, Processor model: i3-12100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Operating system installed: Windows 11 Home. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 4,71 kg. Product color: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.