location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Curved 34-b110nf Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Curved
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34-b110nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8BK77EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441388978 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 Feb 2020
Product end of life date
Bullet Points HP ENVY Curved 34-b110nf Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Grey, Silver 280 W
  • - Intel® Core™ i7 i7-8700T 2,4 GHz
  • - 86,4 cm (34") Quad HD 3440 x 1440 IPS Matt
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1,51 TB HDD+SSD Card reader integrated
  • - NVIDIA® GeForce® GTX 1050 4 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP ENVY Curved 34-b110nf Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Grey, Silver:
This short summary of the HP ENVY Curved 34-b110nf Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Curved 34-b110nf, 86,4 cm (34"), Quad HD, Intel® Core™ i7, 16 GB, 1,51 TB, Windows 10 Home

Long summary description HP ENVY Curved 34-b110nf Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Grey, Silver:
This is an auto-generated long summary of HP ENVY Curved 34-b110nf Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Grey, Silver based on the first three specs of the first five spec groups.

HP ENVY Curved 34-b110nf. Product type: All-in-One PC. Display diagonal: 86,4 cm (34"), HD type: Quad HD, Display resolution: 3440 x 1440 pixels, Screen shape: Curved. Processor family: Intel® Core™ i7, Processor frequency: 2,4 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Built-in camera. Operating system installed: Windows 10 Home. Product color: Grey, Silver

Display
Display diagonal *
86,4 cm (34")
Display resolution *
3440 x 1440 pixels
Touchscreen *
No
HD type *
Quad HD
LED backlight
Yes
Native aspect ratio
21:9
Display surface
Matt
Panel type
IPS
Screen shape
Curved
Tilt angle range
0 - 25°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8700T
Processor cores
6
Processor threads
12
Processor boost frequency
4 GHz
Processor frequency *
2,4 GHz
Processor cache
12 MB
Processor cache type
L3
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1,9 GHz
Configurable TDP-down
25 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
U0
Bus type
DMI3
Processor codename
Coffee Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR3WX
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41,6 GB/s
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
2 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
1,51 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Audio
Built-in speaker(s) *
Yes
Number of speakers
4
RMS rated power
16 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
RTL8822BE
Antenna type
2x2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
Thunderbolt 3 ports quantity
1
HDMI ports quantity *
2
HDMI version
2.0
Microphone in
No
Combo headphone/mic port
Yes
Design
Product color *
Grey, Silver
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H370
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Trial software
Netflix, Microsoft Office 365, McAfee LiveSafe
Bundled software
Dropbox
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
129948
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Quad Speakers
HP Audio Switch
Yes
HP Display Control
Yes
HP front camera
HP TrueVision FHD IR
Power
AC adapter power
280 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
815 mm
Depth (with stand)
200 mm
Height (with stand)
458 mm
Weight (with stand)
11,5 kg
Package width
974 mm
Package depth
289 mm
Package height
608 mm
Package weight
15,7 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No
Source Review comments Score
ubergizmo.com
Updated:
2019-11-21 21:35:06
The 2017 edition of the HP Envy 34 Curved All-in-One (AIO) is radically different from last year's model. Although the 2016 design was clean and interesting, this year's version takes things to the next level with design choices that are both pragmatic an...
Good expansive curved IPS display, sleek industrial design, very good sound quality, good productivity performance...
Bad entry-level discreet graphics card, inconvenient USB ports placements for frequent reach...
Bottom line Gallery: HP Envy 34 AiO (2017)The HP Envy 34 AiO computer is an outstanding computer design that will please design-conscious users who are looking far beyond a “utilitarian computer.” This is a machine that simply looks good on your desk, even when it is...
90%
wired.com
Updated:
2019-11-21 21:35:06
Very few computers make a statement just by sitting on top of your desk. HP's latest update of the Envy 34 all-in-one is one of them.A major revamp of the previous generation of the Envy 34, this latest iteration rearranges the components by detaching the...
Good A breathtaking display of technology and design that's as impressive whether it's on or off. Great performance. Unparalleled display in the allinone space...
Bad Will challenge most desks' available space. Weird little mouse and Podunk keyboard included...
90%
arstechnica.com
Updated:
2019-11-21 21:35:06
Sometimes it feels like PC makers develop products by adding adjectives. Why would you sell an all-in-one desktop when you could sell a gigantic, ultra-wide premium curved all-in-one desktop?That seems to be the design theory behind HP's curved Envy deskt...
Good Big, beautiful curved display with a great matte anti-glare coating, Speedy processors, speedy storage, Nice integrated speaker, Good port selection, Priced competitively. This goes for the upgrade options, too...
Bad Port placement is mostly inconvenient, with all the regular USB ports crowded together on the back, Weak-ish low-end GPUs aren't a great match for the screen if you're hoping to do much gaming, Screen isn't as dense as 4K and 5K displays from Apple, Dell...
Bottom line Enlarge / The HP Envy 34.Andrew CunninghamThere's so much to like about the Envy, primarily its screen and its speakers. In some ways, I find a large, super-wide screen more pleasant to use than two separate monitors. I don't have to turn my head as much...
0%
pcmag.com
Updated:
2019-11-21 21:35:07
HP has a winner on its hands with the HP Envy 34 Curved All-in-One (2017) (starts at $1,729.99; $1,999.99 as tested). Like its predecessor, the HP Envy Curved 34-A051 Signature Edition All-in-One, this iteration is built around its 34-inch curved screen...
Good Gorgeous, feature-rich 34-inch screen, Powerful Intel Core i7 processor, Good storage configuration, USB-C port with Thunderbolt 3, HDMI input and output ports, Excellent speakers, Touch-sensitive volume controller, Secure pop-up webcam...
Bad Curved screen takes some adjustment, especially for artwork, Not wall mountable, Some streaming services don't support 21:9 aspect ratio...
Bottom line The latest HP Envy 34 Curved All-in-One desktop PC mates an outstanding 34-inch widescreen display with impressive processing power. It's a terrific combination for hard-core multitasking, gaming, or simply kicking back and watching the latest blockbust...
90%
computershopper.com
Updated:
2019-11-21 21:35:07
Wow.Eleven months ago, when we reviewed HP's first curved-screen desktop, we raved about how its wraparound 34-inch display created an immersive environment for entertainment and a panorama akin to side-by-side monitors, but without intrusive bezels in b...
Good Elegant design, Big, brilliant curved display, Colossal sound, Excellent Webcam...
Bad Can't play latest games at top settings, Laptop-style keyboard, USB 3.0 ports around the back...
Bottom line The second generation of HP's curved-screen desktop makes the original look dowdy, while providing sparkling performance and transcendent sound. Alas, it falls just a bit short of satisfying 1080p gamers. Read More...
90%
pcmag.com
Updated:
2020-06-10 04:46:30
HP has a winner on its hands with the HP Envy 34 Curved All-in-One (2017) (starts at $1,779.99; $1,999.99 as tested). Like its predecessor, the HP Envy Curved 34-A051 Signature Edition All-in-One ( at Amazon), this iteration is built around its 34-inch c...
Good Gorgeous, feature-rich 34-inch screen, Powerful Intel Core i7 processor, Good storage configuration, USB-C port with Thunderbolt 3, HDMI input and output ports, Excellent speakers, Touch-sensitive volume controller, Secure pop-up webcam...
Bad Curved screen takes some adjustment, especially for artwork, Not wall mountable, Some streaming services don't support 21:9 aspect ratio...
Bottom line The latest HP Envy 34 Curved All-in-One desktop PC mates an outstanding 34-inch widescreen display with impressive processing power. It's a terrific combination for hard-core multitasking, gaming, or simply kicking back and watching the latest blockbuster...
90%