location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HyperX Clutch Tanto Mini WD Gaming Controller Black USB Joystick Xbox, Xbox One

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Clutch Tanto Mini WD Gaming Controller
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8B1S0AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337533165 show
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 01:03:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP HyperX Clutch Tanto Mini WD Gaming Controller Black USB Joystick Xbox, Xbox One
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Joystick Xbox, Xbox One
  • - Wired USB Cable length: 2,95 m
  • - Black
More>>>
Short summary description HP HyperX Clutch Tanto Mini WD Gaming Controller Black USB Joystick Xbox, Xbox One:
This short summary of the HP HyperX Clutch Tanto Mini WD Gaming Controller Black USB Joystick Xbox, Xbox One data-sheet is auto-generated and uses the product title and the first six key specs.

HP HyperX Clutch Tanto Mini WD Gaming Controller, Joystick, Xbox, Xbox One, Wired, USB, Black, 2,95 m

Long summary description HP HyperX Clutch Tanto Mini WD Gaming Controller Black USB Joystick Xbox, Xbox One:
This is an auto-generated long summary of HP HyperX Clutch Tanto Mini WD Gaming Controller Black USB Joystick Xbox, Xbox One based on the first three specs of the first five spec groups.

HP HyperX Clutch Tanto Mini WD Gaming Controller. Device type: Joystick, Gaming platforms supported: Xbox, Xbox One. Connectivity technology: Wired, Device interface: USB. Product color: Black, Cable length: 2,95 m. Mobile operating systems supported: Android. Width: 92,5 mm

Input device
Device type *
Joystick
Gaming platforms supported *
Xbox, Xbox One
Ports & interfaces
Device interface *
USB
Connectivity technology *
Wired
3.5 mm connector
Yes
Ergonomics
Product color *
Black
Ergonomics
Cable length
2,95 m
Detachable cable
Yes
Software
Windows operating systems supported
Yes
Mobile operating systems supported
Android
Weight & dimensions
Width
92,5 mm
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)