HP logo

HP Pro x360 Fortis 11 G11 Intel® N N200 Laptop 29,5 cm (11.6") Touchscreen HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5083
Info modified on:
17 Oct 2024, 00:36:50
Short summary description HP Pro x360 Fortis 11 G11 Intel® N N200 Laptop 29,5 cm (11.6") Touchscreen HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

HP Pro x360 Fortis 11 G11, Intel® N, 29,5 cm (11.6"), 1366 x 768 pixels, 16 GB, 256 GB, Windows 11 Pro

Long summary description HP Pro x360 Fortis 11 G11 Intel® N N200 Laptop 29,5 cm (11.6") Touchscreen HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

HP Pro x360 Fortis 11 G11. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® N, Processor model: N200. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11 Pro. Product color: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.