location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34,3 cm (13.5") Touchscreen WUXGA+ 32 GB LPDDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite Dragonfly
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8A3X7EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548192939 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 Nov 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34,3 cm (13.5") Touchscreen WUXGA+ 32 GB LPDDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Clamshell Blue
  • - Intel® Core™ i7 i7-1255U
  • - Touchscreen 34,3 cm (13.5") WUXGA+ 1920 x 1280 pixels IPS
  • - 32 GB LPDDR5-SDRAM 6400 MHz
  • - 2 TB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.2 5G
  • - Lithium Polymer (LiPo) 68 Wh 65 W
  • - Windows 11 Pro
More>>>
Short summary description HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34,3 cm (13.5") Touchscreen WUXGA+ 32 GB LPDDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:
This short summary of the HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34,3 cm (13.5") Touchscreen WUXGA+ 32 GB LPDDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Dragonfly G3, Intel® Core™ i7, 34,3 cm (13.5"), 1920 x 1280 pixels, 32 GB, 2 TB, Windows 11 Pro

Long summary description HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34,3 cm (13.5") Touchscreen WUXGA+ 32 GB LPDDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:
This is an auto-generated long summary of HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34,3 cm (13.5") Touchscreen WUXGA+ 32 GB LPDDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue based on the first three specs of the first five spec groups.

HP Elite Dragonfly G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 34,3 cm (13.5"), HD type: WUXGA+, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. Mobile network generation: 5G. Operating system installed: Windows 11 Pro. Product color: Blue

Design
Color name
Slate blue
Product type *
Laptop
Product color *
Blue
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2023
Display
Display diagonal *
34,3 cm (13.5")
Display resolution *
1920 x 1280 pixels
Touchscreen *
Yes
HD type
WUXGA+
Panel type
IPS
Anti-glare screen
Yes
Display brightness
400 cd/m²
Display diagonal (metric)
34,3 cm
RGB color space
sRGB
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-1255U
Processor cores
10
Processor threads
12
Processor boost frequency
4,7 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4,7 GHz
Efficient-core Max Turbo Frequency
3,5 GHz
Processor cache
12 MB
Processor cache type
L3
Configurable TDP-down
12 W
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Total SSDs capacity
2 TB
Number of SSDs installed
1
SSD capacity
2 TB
SSD memory type
TLC
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
B&O PLAY
Camera
Front camera
Yes
Network
Mobile network generation
5G
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 4 ports quantity
2
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Repairability index
8.9
Keyboard
Keyboard special features
Morsbestendig
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Input device model
HP Premium toetsenbord
Software
Operating system installed *
Windows 11 Pro
Processor special features
CPU configuration (max)
1
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
68 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width
297,4 mm
Depth
220,4 mm
Height
16,4 mm
Weight *
990 g
Packaging data
Package width
69 mm
Package depth
449 mm
Package height
305 mm