HP logo

HP Pro 290 G9 Intel® Core™ i5 i5-12500 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Tower PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3373
Info modified on:
20 Jun 2024, 14:57:17
End of life date:
30 Nov 2023
Short summary description HP Pro 290 G9 Intel® Core™ i5 i5-12500 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Tower PC Black:

HP Pro 290 G9, Intel® Core™ i5, i5-12500, 8 GB, 512 GB, DVD±RW, FreeDOS

Long summary description HP Pro 290 G9 Intel® Core™ i5 i5-12500 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Tower PC Black:

HP Pro 290 G9. Processor family: Intel® Core™ i5, Processor model: i5-12500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 4,7 kg. Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.