location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Desktop TE01-3019Bundle PC Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM NVIDIA GeForce GTX 1660 SUPER

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Desktop TE01-3019Bundle PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
86Y14AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497632217 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 00:25:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY Desktop TE01-3019Bundle PC Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM NVIDIA GeForce GTX 1660 SUPER
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-12700F (up to 4.9 GHz with Intel® Turbo Boost Technology, 25 MB L3 cache, 12 cores, 20 threads)
  • - Windows 11 Home
  • - NVIDIA® GeForce® GTX 1660 SUPER™ (6 GB GDDR6 dedicated)
  • - 16 GB memory; 512 GB SSD storage
Long product name HP ENVY Desktop TE01-3019Bundle PC Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM NVIDIA GeForce GTX 1660 SUPER :
The short editorial description of HP ENVY Desktop TE01-3019Bundle PC Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM NVIDIA GeForce GTX 1660 SUPER

ENVY Desktop TE01-3019Bundle PC, Windows 11 Home, Intel® Core™ i7, 16GB RAM, 512GB SSD, NVIDIA® GeForce® GTX 1660 SUPER™
More>>>
HP ENVY Desktop TE01-3019Bundle PC Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM NVIDIA GeForce GTX 1660 SUPER:
The official marketing text of HP ENVY Desktop TE01-3019Bundle PC Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM NVIDIA GeForce GTX 1660 SUPER as supplied by the manufacturer

Your creative sidekick
Fuel your creativity with the sleek and ultra-powerful HP ENVY Desktop PC. Design, edit, and create like never before with the latest Intel® processor and ample storage space. Your software runs smoothly, thanks to the brushed thermal vents designed to increase airflow and reduce noise. Up your entertainment experience with support for an immersive 5.1 Surround Sound listening experience.

Short summary description HP ENVY Desktop TE01-3019Bundle PC Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM NVIDIA GeForce GTX 1660 SUPER:
This short summary of the HP ENVY Desktop TE01-3019Bundle PC Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM NVIDIA GeForce GTX 1660 SUPER data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Desktop TE01-3019Bundle PC, Intel® Core™ i7, i7-12700F, 16 GB, DDR4-SDRAM

Long summary description HP ENVY Desktop TE01-3019Bundle PC Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM NVIDIA GeForce GTX 1660 SUPER:
This is an auto-generated long summary of HP ENVY Desktop TE01-3019Bundle PC Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM NVIDIA GeForce GTX 1660 SUPER based on the first three specs of the first five spec groups.

HP ENVY Desktop TE01-3019Bundle PC. Processor family: Intel® Core™ i7, Processor model: i7-12700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER

Powerful processor to support your creativity
Powerful processor to support your creativity

Impressive power from the Intel® processor enables you to create, edit and design like never before.

Stylish design with increased airflow
Stylish design with increased airflow

This modern PC runs smoothly thanks to the brushed thermal vents that increase airflow and reduce noise levels.

Surround sound entertainment
Surround sound entertainment

Better entertainment with immersive surround sound, access to a library of media options and ample storage.

A dynamic processor that adapts to you for superior multi-tasking performance

12th Gen Intel® Core™ processors distributes performance where you need it the most — saving you time and increasing your ability to do the things you actually want. [2]

NVIDIA® GeForce® GTX 1660 graphics

Breakthrough graphics performance with NVIDIA® GeForce® GTX 1660. Powered by the ultra-speed 6 GB GDDR6 technology, stream and game smoothly with NVIDIA GeForce Experience and GameReady. [3]

ENERGY STAR® certified

Save energy and money with ENERGY STAR®, certified by the EPA so you will use less energy and save money where it counts most. [4]

Sustainable design

Because little things make a big difference, this product includes sustainable materials like water-based paint in the design. [5]

PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

802.11a/b/g/n/ac (2x2) Wi-Fi® and Bluetooth® 5 combo

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [7]

Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [8]

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [1]

USB Type-C® 5Gbps signaling data rate
USB Type-C® 5Gbps signaling data rate

Plug in your external storage with this USB Type-C® port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down. [6]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor model *
i7-12700F
Processor cores
12
Processor threads
20
Processor boost frequency
4,9 GHz
Processor cache
25 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory clock speed
3200 MHz
ECC
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce GTX 1660 SUPER
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtec RTL8822CE
Antenna type
2x2
Bluetooth version
5.0
Packaging content
Keyboard connectivity
Wired
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP ENVY Desktop TE01-3019Bundle PC Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM NVIDIA GeForce GTX 1660 SUPER:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] ©2023 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners. Check with the PC manufacturer about support for specific NVIDIA technologies.
[4] ENERGY STAR and the ENERGY STAR logo are registered trademarks of the U.S. Environmental Protection Agency.
[5] Percentage of water-based paint varies by product.
[6] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[7] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
[8] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.
Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
Must activate within 180 days of Windows activation.
Percentage of water based paint varies by product.