HP logo

HP USB-C Travel Hub G3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46751
Info modified on:
13 Nov 2024, 01:56:40
Bullet Points HP USB-C Travel Hub G3:
  • - Expand one laptop USB-C® port<sup>[3]</sup> into five (USB-C x 2, USB-A x 2 and HDMI) connections, enough to support multiple devices and a single external display up to 4K resolution at 60hz<sup>[2]</sup>. Enjoy plug and play, universal connectivity with almost any brand or device<sup>[1]</sup>, along with lighting fast 10 Gb data transfer speeds.
  • - Wherever you find yourself in the world, this super portable compact hub will work with what you’re working with. Featuring multi-OS support<sup>[1]</sup> for Windows, MacOS, Chrome OS, iOS, and Android. Plug in almost any of your devices and keep your productivity charged up whenever and wherever you need it.
  • - This light weight and compact hub is not just portable, it's powerful. When you’re on the go, carry one hub for pass-through connectivity and scalable power delivery to from your laptop's USB-C® type 65W, 90W, or high power adapter<sup>[4]</sup>, or power the hub from your device’s USB-C® port.
  • - Besides powering your many devices, this USB-C® Travel Hub also has the power to help protect our planet. Each hub contains over 80% post-consumer recycled (PCR) material<sup>[5]</sup> and comes in FSC-certified packaging.
Guarantee:
HP standard one-year limited warranty
Long product name HP USB-C Travel Hub G3:

USB-C Travel Hub G3

HP USB-C Travel Hub G3:

Connect. Charge. Go
Add five essential ports to your notebook using this USB-C® Travel Hub. Sleek and compact, enjoy a superb mobile hub experience through scalable power delivery plus plug and play connectivity with almost any brand, device and operating system[1]. Maximize productivity wherever work takes you.

Short summary description HP USB-C Travel Hub G3:

HP USB-C Travel Hub G3, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, HDMI, USB 3.2 Gen 2 (3.1 Gen 2) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 10000 Mbit/s, 60 Hz, 65 W, 0,3 m

Long summary description HP USB-C Travel Hub G3:

HP USB-C Travel Hub G3. Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Hub interfaces: HDMI, USB 3.2 Gen 2 (3.1 Gen 2) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Data transfer rate: 10000 Mbit/s, Maximum refresh rate: 60 Hz, USB Power Delivery up to: 65 W. Windows operating systems supported: Windows 10, Windows 11, Other operating systems supported: Android, ChromeOS. Width: 116 mm, Depth: 41,9 mm, Height: 14,5 mm. Package width: 175 mm, Package depth: 60 mm, Package height: 40 mm

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP USB-C Travel Hub G3 86T46AA:
[1] Supports Windows 10, Windows 11, ChromeOS, Android, MacOS®, iPadOS.
[2] 4K content required to view in 4K resolution.
[3] Host PC USB-C port must support USB-PD/DP ALT (Full Feature USB-C) for full functionality.
[4] Power adapter not included.
Technical specification disclaimers
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.