HP logo

HP Pro x360 Fortis G11 Intel® N N100 Laptop 29,5 cm (11.6") Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20124
Info modified on:
17 Oct 2024, 00:12:14
End of life date:
30 Jun 2023
Short summary description HP Pro x360 Fortis G11 Intel® N N100 Laptop 29,5 cm (11.6") Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

HP Pro x360 Fortis G11, Intel® N, 29,5 cm (11.6"), 1366 x 768 pixels, 8 GB, 128 GB, Windows 11 Pro

Long summary description HP Pro x360 Fortis G11 Intel® N N100 Laptop 29,5 cm (11.6") Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

HP Pro x360 Fortis G11. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® N, Processor model: N100. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product color: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.